NationSkander California Corporation HFL1022 One Way Needle Bearing/Clutch 10x14x22 Kit8644

Description
Needle Roller Bearing Shell Type HFL1022, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 22mm. Item: HFL1022 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 10mm x 14mm x 22mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 14mm Width/Height/thickne ss: 22mm Size: 10 x 14 x 22 mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL1022, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 22mm. Item: HFL1022 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 10mm x 14mm x 22mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 14mm Width/Height/thickne ss: 22mm Size: 10 x 14 x 22 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HFL1022 One Way Needle Bearing/Clutch 10x14x22 - Kit8644 - NationSkander California Corporation
Anaheim, CA, USA
HFL1022 One Way Needle Bearing/Clutch 10x14x22
Kit8644
HFL1022 One Way Needle Bearing/Clutch 10x14x22 Kit8644
Needle Roller Bearing Shell Type HFL1022, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 22mm. Item: HFL1022 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 10mm x 14mm x 22mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 14mm Width/Height/thickne ss: 22mm Size: 10 x 14 x 22 mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL1022, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 22mm.

  • Item: HFL1022 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 10mm x 14mm x 22mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 14mm
  • Width/Height/thickness: 22mm
  • Size: 10 x 14 x 22 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8644
Product Name HFL1022 One Way Needle Bearing/Clutch 10x14x22
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Sprag Clutch Bearings - 1465256 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
2mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM020804 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details