NationSkander California Corporation Datasheets for Thrust Bearings
Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Thrust Bearings: Learn more
| Product Name | Notes |
|---|---|
| 10 Single Row Thrust/Angular Contact Ball Bearings, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be... | |
| 2 sets of Thrust Ball bearings (each set has 2 washers and a cage), this is a popular size that could be used in many application that uses this size... | |
| 2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3.175mm x 12mm x 6mm. Thrust bearings are known to... | |
| 2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm.Thrust bearings are known to high... | |
| 2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Thrust bearings are known to... | |
| 2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 7mm x 15mm x 5mm. Thrust bearings are known to... | |
| 2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 7mm. Thrust bearings are known to... | |
| 29328EX Nachi Spherical Roller Bearing, Steel Cage, Made in Japan, the 29328EX inner diameter is 140mm, the 29328EX outer diameter is 240mm and the 29328EX width is 60mm. Item: 29328EX... | |
| 29328EX Nachi Spherical Roller Bearing, Steel Cage, Made in Japan, the 29328EX inner diameter is 140mm, the 29328EX outer diameter is 280mm and the 29328EX width is 85mm. Item: 29328EX... | |
| 29330E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29330E inner diameter is 150mm, the 29330E outer diameter is 250mm and the 29330E width is 60mm. Item: 29330E... | |
| 29332E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29332E inner diameter is 160mm, the 29332E outer diameter is 270mm and the 29332E width is 67mm. Item: 29332E... | |
| 29334E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29334E inner diameter is 160mm, the 29334E outer diameter is 320mm and the 29334E width is 95mm. Item: 29334E... | |
| 29336E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29336E inner diameter is 180mm, the 29336E outer diameter is 300mm and the 29336E width is 73mm. Item: 29336E... | |
| 29338E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29338E inner diameter is 190mm, the 29338E outer diameter is 320mm and the 29338E width is 78mm. Item: 29338E... | |
| 29344E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29344E inner diameter is 220mm, the 29344E outer diameter is 360mm and the 29344E width is 85mm. Item: 29344E... | |
| 29348E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29348E inner diameter is 240mm, the 29348E outer diameter is 380mm and the 29348E width is 85mm. Item: 29348E... | |
| 29352E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29352E inner diameter is 260mm, the 29352E outer diameter is 420mm and the 29352E width is 95mm. Item: 29352E... | |
| 29360E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29360E inner diameter is 300mm, the 29360E outer diameter is 480mm and the 29360E width is 109mm. Item: 29360E... | |
| 29430E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29430E inner diameter is 150mm, the 29430E outer diameter is 300mm and the 29430E width is 90mm. Item: 29430E... | |
| 29432E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29432E inner diameter is 160mm, the 29432E outer diameter is 320mm and the 29432E width is 95mm. Item: 29432E... | |
| 29436E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29436E inner diameter is 180mm, the 29436E outer diameter is 300mm and the 29436E width is 73mm. Item: 29436E... | |
| 29438E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29438E inner diameter is 190mm, the 29438E outer diameter is 380mm and the 29438E width is 115mm. Item: 29438E... | |
| 29440E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29440E inner diameter is 200mm, the 29440E outer diameter is 400mm and the 29440E width is 122mm. Item: 29440E... | |
| 29444E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29444E inner diameter is 220mm, the 29444E outer diameter is 420mm and the 29444E width is 122mm. Item: 29444E... | |
| 29448E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29448E inner diameter is 240mm, the 29448E outer diameter is 440mm and the 29448E width is 122mm. Item: 29448E... | |
| 29452E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29452E inner diameter is 260mm, the 29452E outer diameter is 480mm and the 29452E width is 132mm. Item: 29452E... | |
| 29456E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29456E inner diameter is 280mm, the 29456E outer diameter is 520mm and the 29456E width is 145mm. Item: 29456E... | |
| 29460E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29460E inner diameter is 300mm, the 29460E outer diameter is 540mm and the 29460E width is 145mm. Item: 29460E... | |
| 51100 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 10mm x 24mm x 9mm. Thrust bearing is known to... | |
| 51101 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 12mm x 26mm x 9mm. Thrust bearing is known to... | |
| 51102 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 15mm x 28mm x 9mm. Thrust bearing is known to... | |
| 51103 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 30mm x 9mm. Thrust bearing is known to... | |
| 51104 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 20mm x 35mm x 10mm.Thrust bearing is known to high... | |
| 51105 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 42mm x 11mm.Thrust bearing is known to high... | |
| 51106 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 47mm x 11mm. Thrust bearing is known to... | |
| 51107 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 52mm x 12mm. Thrust bearing is known to... | |
| 51108 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 40mm x 60mm x 13mm. Thrust bearing is known to... | |
| 51203 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 35mm x 12mm. Thrust bearing is known to... | |
| 51204 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 20mm x 40mm x 14mm.Thrust bearing is known to high... | |
| 51205 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 47mm x 15mm.51205 Thrust ball bearing is known... | |
| 51206 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 52mm x 16mm. Thrust bearing is known to... | |
| 51207 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 62mm x 18mm. Thrust bearing is known to... | |
| 51208 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 40mm x 68mm x 19mm.Thrust bearing is known to high... | |
| 51311 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 55mm x 105mm x 35mm. Thrust bearing is known to... | |
| Flat Washers Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4.5 mm. Thrust bearing is... | |
| Lot of 50 Single Row Thrust/Angular Contact Ball Bearings , this is a surplus new bearings that could be used in many applications, these bearings can take Combined loads (Axial... | |
| Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 4.5mm.Thrust bearing is known to high axial... | |
| Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 17mm x 30mm x 4mm Quantity: One Bearing Dynamic load rating: 950 KGF Static load rating: 3,360 KGF | |
| W1-1/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 1 1/8"x1 29/32"x5/8". Thrust bearing is known to... | |
| W1/2 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 1/2" x 1 9/32" x 5/8".Thrust bearing is... | |
| W3/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 1" x 17/32".Thrust bearing is known... | |
| W7/8 Grooved Race Thrust Ball Bearing, this is a popular size that could be used in many application that uses this size 7/8"x1 21/32"x5/8". Thrust bearing is known to high... |