NationSkander California Corporation 100 608ZZ Bearing 100Skate

Description
608ZZ Sealed Inline Ball Bearings, 608ZZ is a popular size that is used for Skateboards, in-line skate, roller blade and even scooters. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already oiled) 608ZZ bearings are made of Carbon Steel, 608ZZ bearings are closed with metal shields to protect the bearing from dust or any possible contamination, 608ZZ Bearings are self lubricated bearings (bearings are already oiled), 608ZZ is one of the most common widely used bearing, we always suggest mechanical engineers to use 608ZZ in their designs, 608ZZ is economic and standard and 608ZZ is one of the most common bearing used in hundreds of applications Item: 608ZZ Ball Bearings Type: Deep groove Ball Bearings Material : Carbon Steel Closures: 2 Metal Shields Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 100 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM
Description
608ZZ Sealed Inline Ball Bearings, 608ZZ is a popular size that is used for Skateboards, in-line skate, roller blade and even scooters. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already oiled) 608ZZ bearings are made of Carbon Steel, 608ZZ bearings are closed with metal shields to protect the bearing from dust or any possible contamination, 608ZZ Bearings are self lubricated bearings (bearings are already oiled), 608ZZ is one of the most common widely used bearing, we always suggest mechanical engineers to use 608ZZ in their designs, 608ZZ is economic and standard and 608ZZ is one of the most common bearing used in hundreds of applications Item: 608ZZ Ball Bearings Type: Deep groove Ball Bearings Material : Carbon Steel Closures: 2 Metal Shields Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 100 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

Suppliers

Company
Product
Description
Supplier Links
100 608ZZ Bearing - 100Skate - NationSkander California Corporation
Anaheim, CA, USA
100 608ZZ Bearing
100Skate
100 608ZZ Bearing 100Skate
608ZZ Sealed Inline Ball Bearings, 608ZZ is a popular size that is used for Skateboards, in-line skate, roller blade and even scooters. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already oiled) 608ZZ bearings are made of Carbon Steel, 608ZZ bearings are closed with metal shields to protect the bearing from dust or any possible contamination, 608ZZ Bearings are self lubricated bearings (bearings are already oiled), 608ZZ is one of the most common widely used bearing, we always suggest mechanical engineers to use 608ZZ in their designs, 608ZZ is economic and standard and 608ZZ is one of the most common bearing used in hundreds of applications Item: 608ZZ Ball Bearings Type: Deep groove Ball Bearings Material : Carbon Steel Closures: 2 Metal Shields Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 100 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM
608ZZ Sealed Inline Ball Bearings, 608ZZ is a popular size that is used for Skateboards, in-line skate, roller blade and even scooters. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, these are self lubricated bearings (bearings are already oiled) 608ZZ bearings are made of Carbon Steel, 608ZZ bearings are closed with metal shields to protect the bearing from dust or any possible contamination, 608ZZ Bearings are self lubricated bearings (bearings are already oiled), 608ZZ is one of the most common widely used bearing, we always suggest mechanical engineers to use 608ZZ in their designs, 608ZZ is economic and standard and 608ZZ is one of the most common bearing used in hundreds of applications
  • Item: 608ZZ Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material : Carbon Steel
  • Closures: 2 Metal Shields
  • Size: 8mm x 22mm x 7mm
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Quantity: 100 Bearings
  • Dynamic load rating Cr: 3,300 N
  • Static load rating Cor: 1,350 N
  • Limiting Speed:
    • Grease Lubrication: 34,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number 100Skate
Product Name 100 608ZZ Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details