NationSkander California Corporation RNA6900UU Needle Roller Bearing 14x22x22 Kit7916

Description
Machined needle roller bearing RNA6900UU, the inner diameter is 14mm, the outer diameter is 22mm and width is 22mm. Item: RNA6900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 14mm x22mm x 22mm /Metric ID (inner diameter)/Bore: 14mm OD (outer diameter): 22mm Width/Height/thickne ss: 22mm Size: 14mm x22mm x 22mm Quantity: One Bearing Basic Dynamic Load Rating: 2,545 LBF Basic Static Load Rating: 4,020 LBF Dimensions dr D B 14mm 22mm 22mm
Description
Machined needle roller bearing RNA6900UU, the inner diameter is 14mm, the outer diameter is 22mm and width is 22mm. Item: RNA6900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 14mm x22mm x 22mm /Metric ID (inner diameter)/Bore: 14mm OD (outer diameter): 22mm Width/Height/thickne ss: 22mm Size: 14mm x22mm x 22mm Quantity: One Bearing Basic Dynamic Load Rating: 2,545 LBF Basic Static Load Rating: 4,020 LBF Dimensions dr D B 14mm 22mm 22mm

Suppliers

Company
Product
Description
Supplier Links
RNA6900UU Needle Roller Bearing 14x22x22 - Kit7916 - NationSkander California Corporation
Anaheim, CA, USA
RNA6900UU Needle Roller Bearing 14x22x22
Kit7916
RNA6900UU Needle Roller Bearing 14x22x22 Kit7916
Machined needle roller bearing RNA6900UU, the inner diameter is 14mm, the outer diameter is 22mm and width is 22mm. Item: RNA6900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 14mm x22mm x 22mm /Metric ID (inner diameter)/Bore: 14mm OD (outer diameter): 22mm Width/Height/thickne ss: 22mm Size: 14mm x22mm x 22mm Quantity: One Bearing Basic Dynamic Load Rating: 2,545 LBF Basic Static Load Rating: 4,020 LBF Dimensions dr D B 14mm 22mm 22mm

Machined needle roller bearing RNA6900UU, the inner diameter is 14mm, the outer diameter is 22mm and width is 22mm.

  • Item: RNA6900UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 14mm x22mm x 22mm /Metric
  • ID (inner diameter)/Bore: 14mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 22mm
  • Size: 14mm x22mm x 22mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 2,545 LBF
  • Basic Static Load Rating: 4,020 LBF
    Dimensions
    drDB
    14mm22mm22mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7916
Product Name RNA6900UU Needle Roller Bearing 14x22x22
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Rotation - Cross Roller Ring - RA7008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details