NationSkander California Corporation HK0408 Needle Bearing 4x8x8 TLA48Z Miniature Kit9372

Description
Needle Roller Bearing Shell Type HK0408, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 8mm. HK0408 Roller Bearing Type: Needle Roller Bearing Size: 4mm x 8mm x 8mm Quantity: One Bearing Basic Dynamic Load Rating: 170 KGF Basic Static Load Rating: 130 KGF
Description
Needle Roller Bearing Shell Type HK0408, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 8mm. HK0408 Roller Bearing Type: Needle Roller Bearing Size: 4mm x 8mm x 8mm Quantity: One Bearing Basic Dynamic Load Rating: 170 KGF Basic Static Load Rating: 130 KGF

Suppliers

Company
Product
Description
Supplier Links
HK0408 Needle Bearing 4x8x8 TLA48Z Miniature - Kit9372 - NationSkander California Corporation
Anaheim, CA, USA
HK0408 Needle Bearing 4x8x8 TLA48Z Miniature
Kit9372
HK0408 Needle Bearing 4x8x8 TLA48Z Miniature Kit9372
Needle Roller Bearing Shell Type HK0408, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 8mm. HK0408 Roller Bearing Type: Needle Roller Bearing Size: 4mm x 8mm x 8mm Quantity: One Bearing Basic Dynamic Load Rating: 170 KGF Basic Static Load Rating: 130 KGF

Needle Roller Bearing Shell Type HK0408, this is a popular size that could be used in many application that uses this size 4mm x 8mm x 8mm.

  • HK0408 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 4mm x 8mm x 8mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 170 KGF
  • Basic Static Load Rating: 130 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9372
Product Name HK0408 Needle Bearing 4x8x8 TLA48Z Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB15030UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Sprag Clutch Bearings - 1845740 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Aerospace Bearings, YAT(SMITH) - YAT-08 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details