NationSkander California Corporation NA6902UU Needle Roller Bearing 15x28x24 Kit7903

Description
Machined needle roller bearing NA6902UU , the inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 24mm, and the outer ring width is 23mm. Item: NA6902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 15mm x 28mm x 24mm /Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm inner ring: 24mm outer ring: 23mm Size: 15mm x 28mm x 24mm Quantity: One Bearing Basic Dynamic Load Rating: 1,880 KGF Basic Static Load Rating: 2,760 KGF Dimensions d dr D B B1 15mm 20mm 28mm 23mm 24mm
Description
Machined needle roller bearing NA6902UU , the inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 24mm, and the outer ring width is 23mm. Item: NA6902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 15mm x 28mm x 24mm /Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm inner ring: 24mm outer ring: 23mm Size: 15mm x 28mm x 24mm Quantity: One Bearing Basic Dynamic Load Rating: 1,880 KGF Basic Static Load Rating: 2,760 KGF Dimensions d dr D B B1 15mm 20mm 28mm 23mm 24mm

Suppliers

Company
Product
Description
Supplier Links
NA6902UU Needle Roller Bearing 15x28x24 - Kit7903 - NationSkander California Corporation
Anaheim, CA, USA
NA6902UU Needle Roller Bearing 15x28x24
Kit7903
NA6902UU Needle Roller Bearing 15x28x24 Kit7903
Machined needle roller bearing NA6902UU , the inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 24mm, and the outer ring width is 23mm. Item: NA6902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 15mm x 28mm x 24mm /Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm inner ring: 24mm outer ring: 23mm Size: 15mm x 28mm x 24mm Quantity: One Bearing Basic Dynamic Load Rating: 1,880 KGF Basic Static Load Rating: 2,760 KGF Dimensions d dr D B B1 15mm 20mm 28mm 23mm 24mm

Machined needle roller bearing NA6902UU , the inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 24mm, and the outer ring width is 23mm.

  • Item: NA6902UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 15mm x 28mm x 24mm /Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 28mm
  • inner ring: 24mm
  • outer ring: 23mm
  • Size: 15mm x 28mm x 24mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1,880 KGF
  • Basic Static Load Rating: 2,760 KGF
    Dimensions
    ddrDBB1
    15mm20mm28mm23mm24mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7903
Product Name NA6902UU Needle Roller Bearing 15x28x24
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details