NationSkander California Corporation HK3512 Needle Bearing 35x42x12 TLA3512Z Kit9026

Description
Needle Roller Bearing Shell Type HK3512, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 12mm. HK3512 Roller Bearing Type: Needle Roller Bearing Size: 35mm x 42mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 1,180 KGF Basic Static Load Rating: 2,050 KGF
Description
Needle Roller Bearing Shell Type HK3512, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 12mm. HK3512 Roller Bearing Type: Needle Roller Bearing Size: 35mm x 42mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 1,180 KGF Basic Static Load Rating: 2,050 KGF

Suppliers

Company
Product
Description
Supplier Links
HK3512 Needle Bearing 35x42x12 TLA3512Z - Kit9026 - NationSkander California Corporation
Anaheim, CA, USA
HK3512 Needle Bearing 35x42x12 TLA3512Z
Kit9026
HK3512 Needle Bearing 35x42x12 TLA3512Z Kit9026
Needle Roller Bearing Shell Type HK3512, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 12mm. HK3512 Roller Bearing Type: Needle Roller Bearing Size: 35mm x 42mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 1,180 KGF Basic Static Load Rating: 2,050 KGF

Needle Roller Bearing Shell Type HK3512, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 12mm.

  • HK3512 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 35mm x 42mm x 12mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1,180 KGF
  • Basic Static Load Rating: 2,050 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9026
Product Name HK3512 Needle Bearing 35x42x12 TLA3512Z
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details