NationSkander California Corporation 800 Skateboard/in-line/Skate Bearing Black kit8337

Description
800 skateboard bearings has 800 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearings has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set is packed 800 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8x 22x 7 mm skateboard bearings Closures: 2 Metal Shields skateboard bearings Lubricant: Oil Color: Black Quantity: 800 skateboard Bearings Equal: 608-2RS1 &608-2RZ
Description
800 skateboard bearings has 800 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearings has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set is packed 800 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8x 22x 7 mm skateboard bearings Closures: 2 Metal Shields skateboard bearings Lubricant: Oil Color: Black Quantity: 800 skateboard Bearings Equal: 608-2RS1 &608-2RZ

Suppliers

Company
Product
Description
Supplier Links
800 Skateboard/in-line/Skate Bearing Black - kit8337 - NationSkander California Corporation
Anaheim, CA, USA
800 Skateboard/in-line/Skate Bearing Black
kit8337
800 Skateboard/in-line/Skate Bearing Black kit8337
800 skateboard bearings has 800 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearings has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set is packed 800 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8x 22x 7 mm skateboard bearings Closures: 2 Metal Shields skateboard bearings Lubricant: Oil Color: Black Quantity: 800 skateboard Bearings Equal: 608-2RS1 &608-2RZ

800 skateboard bearings has 800 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearings has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set is packed 800 bearings.

  • Item: VXB skateboard bearings 608ZZ
  • Type: Sealed Deep groove VXB skateboard bearings
  • Dimensions: 8*22*7 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=22mm
  • Width/Height/thickness=7mm
  • Size: 8x 22x 7 mm
  • skateboard bearings Closures: 2 Metal Shields
  • skateboard bearings Lubricant: Oil
  • Color: Black
  • Quantity: 800 skateboard Bearings
  • Equal: 608-2RS1 &608-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit8337
Product Name 800 Skateboard/in-line/Skate Bearing Black
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Roller Bearings - 2482918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details