NationSkander California Corporation HK0608 Needle Bearing 6x10x8 TLA608Z Miniature Kit8615

Description
Needle Roller Bearing Shell Type HK0608, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 8mm. HK0608 Roller Bearing Type: Needle Roller Bearing Size: 6mm x 10mm x 8mm Quantity: One Bearing Basic load rating Cr: 1,830 N Basic load rating Cor: 1,550 N
Description
Needle Roller Bearing Shell Type HK0608, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 8mm. HK0608 Roller Bearing Type: Needle Roller Bearing Size: 6mm x 10mm x 8mm Quantity: One Bearing Basic load rating Cr: 1,830 N Basic load rating Cor: 1,550 N

Suppliers

Company
Product
Description
Supplier Links
HK0608 Needle Bearing 6x10x8 TLA608Z Miniature - Kit8615 - NationSkander California Corporation
Anaheim, CA, USA
HK0608 Needle Bearing 6x10x8 TLA608Z Miniature
Kit8615
HK0608 Needle Bearing 6x10x8 TLA608Z Miniature Kit8615
Needle Roller Bearing Shell Type HK0608, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 8mm. HK0608 Roller Bearing Type: Needle Roller Bearing Size: 6mm x 10mm x 8mm Quantity: One Bearing Basic load rating Cr: 1,830 N Basic load rating Cor: 1,550 N

Needle Roller Bearing Shell Type HK0608, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 8mm.

  • HK0608 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 6mm x 10mm x 8mm
  • Quantity: One Bearing
  • Basic load rating Cr: 1,830 N
  • Basic load rating Cor: 1,550 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8615
Product Name HK0608 Needle Bearing 6x10x8 TLA608Z Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details