NationSkander California Corporation 22230K Spherical roller Bearing FLT 150x270x72 Kit8481

Description
22230K Spherical roller bearing FLT Brand, the inner diameter is 150mm, outer diameter is 270mm and the width is 72mm, this is a popular size that could be used in many applications. Item: 22230K bearing Type: Spherical roller bearing Size: 150mmx 270mmx 72mm Quantity: One Bearing Dynamic load rating Cr: 1,200,000 N Static load rating Cor: 1,200,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,400 RPM
Description
22230K Spherical roller bearing FLT Brand, the inner diameter is 150mm, outer diameter is 270mm and the width is 72mm, this is a popular size that could be used in many applications. Item: 22230K bearing Type: Spherical roller bearing Size: 150mmx 270mmx 72mm Quantity: One Bearing Dynamic load rating Cr: 1,200,000 N Static load rating Cor: 1,200,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,400 RPM

Suppliers

Company
Product
Description
Supplier Links
22230K Spherical roller Bearing FLT 150x270x72 - Kit8481 - NationSkander California Corporation
Anaheim, CA, USA
22230K Spherical roller Bearing FLT 150x270x72
Kit8481
22230K Spherical roller Bearing FLT 150x270x72 Kit8481
22230K Spherical roller bearing FLT Brand, the inner diameter is 150mm, outer diameter is 270mm and the width is 72mm, this is a popular size that could be used in many applications. Item: 22230K bearing Type: Spherical roller bearing Size: 150mmx 270mmx 72mm Quantity: One Bearing Dynamic load rating Cr: 1,200,000 N Static load rating Cor: 1,200,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,400 RPM

22230K Spherical roller bearing FLT Brand, the inner diameter is 150mm, outer diameter is 270mm and the width is 72mm, this is a popular size that could be used in many applications.

  • Item: 22230K bearing
  • Type: Spherical roller bearing
  • Size: 150mmx 270mmx 72mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,200,000 N
  • Static load rating Cor: 1,200,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,800 RPM
    • Oil Lubrication: 2,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8481
Product Name 22230K Spherical roller Bearing FLT 150x270x72
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 1469271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.1654 inch (55.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details