NationSkander California Corporation HK0912 Needle Bearing 9x13x12 TLA912Z Miniature Kit8621

Description
Needle Roller Bearing Shell Type HK0912, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 12mm. Item: HK0912 Roller Bearing Type: Needle Roller Bearing Size: 9mm x 13mm x 12mm Basic Dynamic Load Rating: 450 KGF Basic Static Load Rating: 560 KGF Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK0912, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 12mm. Item: HK0912 Roller Bearing Type: Needle Roller Bearing Size: 9mm x 13mm x 12mm Basic Dynamic Load Rating: 450 KGF Basic Static Load Rating: 560 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK0912 Needle Bearing 9x13x12 TLA912Z Miniature - Kit8621 - NationSkander California Corporation
Anaheim, CA, USA
HK0912 Needle Bearing 9x13x12 TLA912Z Miniature
Kit8621
HK0912 Needle Bearing 9x13x12 TLA912Z Miniature Kit8621
Needle Roller Bearing Shell Type HK0912, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 12mm. Item: HK0912 Roller Bearing Type: Needle Roller Bearing Size: 9mm x 13mm x 12mm Basic Dynamic Load Rating: 450 KGF Basic Static Load Rating: 560 KGF Quantity: One Bearing

Needle Roller Bearing Shell Type HK0912, this is a popular size that could be used in many application that uses this size 9mm x 13mm x 12mm.

  • Item: HK0912 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 9mm x 13mm x 12mm
  • Basic Dynamic Load Rating: 450 KGF
  • Basic Static Load Rating: 560 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8621
Product Name HK0912 Needle Bearing 9x13x12 TLA912Z Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details