NationSkander California Corporation FCB30 One Way Needle Bearing/Clutch 30x37x30 Kit8646_1

Description
Needle Roller Bearing Shell Type HFL3030, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 30mm. Item: HFL3030 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 30mm x 37mm x 30mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 37mm Width/Height/thickne ss: 30mm Size: 30mm x 37mm x 30mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL3030, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 30mm. Item: HFL3030 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 30mm x 37mm x 30mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 37mm Width/Height/thickne ss: 30mm Size: 30mm x 37mm x 30mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FCB30 One Way Needle Bearing/Clutch 30x37x30 - Kit8646_1 - NationSkander California Corporation
Anaheim, CA, USA
FCB30 One Way Needle Bearing/Clutch 30x37x30
Kit8646_1
FCB30 One Way Needle Bearing/Clutch 30x37x30 Kit8646_1
Needle Roller Bearing Shell Type HFL3030, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 30mm. Item: HFL3030 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 30mm x 37mm x 30mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 37mm Width/Height/thickne ss: 30mm Size: 30mm x 37mm x 30mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL3030, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 30mm.

  • Item: HFL3030 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 30mm x 37mm x 30mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 30mm
  • Size: 30mm x 37mm x 30mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8646_1
Product Name FCB30 One Way Needle Bearing/Clutch 30x37x30
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details
Roller Bearings - 1469287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details