NationSkander California Corporation NU321MY Nachi Cylindrical Roller Bearing 105x225x49 Kit10486

Description
NU321MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU321MY, the NU321MY inner diameter is 105mm, the NU321MY outer diameter is 225mm, NU321MY width is 49mm. Item: NU321MY Cylindrical Roller Bearings Dimensions: 105*225*49 mm/Metric Dynamic load rating Cr: 340,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM
Description
NU321MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU321MY, the NU321MY inner diameter is 105mm, the NU321MY outer diameter is 225mm, NU321MY width is 49mm. Item: NU321MY Cylindrical Roller Bearings Dimensions: 105*225*49 mm/Metric Dynamic load rating Cr: 340,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

Suppliers

Company
Product
Description
Supplier Links
NU321MY Nachi Cylindrical Roller Bearing 105x225x49 - Kit10486 - NationSkander California Corporation
Anaheim, CA, USA
NU321MY Nachi Cylindrical Roller Bearing 105x225x49
Kit10486
NU321MY Nachi Cylindrical Roller Bearing 105x225x49 Kit10486
NU321MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU321MY, the NU321MY inner diameter is 105mm, the NU321MY outer diameter is 225mm, NU321MY width is 49mm. Item: NU321MY Cylindrical Roller Bearings Dimensions: 105*225*49 mm/Metric Dynamic load rating Cr: 340,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

NU321MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU321MY, the NU321MY inner diameter is 105mm, the NU321MY outer diameter is 225mm, NU321MY width is 49mm.

  • Item: NU321MY Cylindrical Roller Bearings
  • Dimensions: 105*225*49 mm/Metric
  • Dynamic load rating Cr: 340,000 N
  • Static load rating Cor: 385,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,600 RPM
    • Oil Lubrication: 3,200 RPM
Supplier's Site
NU321MY Nachi Cylindrical Roller Bearing 105x225x49 - Kit10486 - NationSkander California Corporation
Anaheim, CA, USA
NU321MY Nachi Cylindrical Roller Bearing 105x225x49
Kit10486
NU321MY Nachi Cylindrical Roller Bearing 105x225x49 Kit10486
NU321MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU321MY, the NU321MY inner diameter is 105mm, the NU321MY outer diameter is 225mm, NU321MY width is 49mm. Item: NU321MY Cylindrical Roller Bearings Dimensions: 105*225*49 mm/Metric Dynamic load rating Cr: 340,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

NU321MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU321MY, the NU321MY inner diameter is 105mm, the NU321MY outer diameter is 225mm, NU321MY width is 49mm.

  • Item: NU321MY Cylindrical Roller Bearings
  • Dimensions: 105*225*49 mm/Metric
  • Dynamic load rating Cr: 340,000 N
  • Static load rating Cor: 385,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,600 RPM
    • Oil Lubrication: 3,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10486
Product Name NU321MY Nachi Cylindrical Roller Bearing 105x225x49
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details