NationSkander California Corporation NA6901UU Needle Roller Bearing 12x24x23 Kit7904

Description
Machined needle roller bearing NA6901UU , the inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 23mm, and the outer ring width is 22mm. Item: NA6901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 12mm x 24mm x 23mm /Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm inner ring: 23mm outer ring: 22mm Size: 12mm x 24mm x 23mm Quantity: One Bearing Basic Dynamic Load Rating: 1,590 KGF Basic Static Load Rating: 2,080 KGF Dimensions d dr D B B1 12mm 16mm 24mm 22mm 23mm
Description
Machined needle roller bearing NA6901UU , the inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 23mm, and the outer ring width is 22mm. Item: NA6901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 12mm x 24mm x 23mm /Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm inner ring: 23mm outer ring: 22mm Size: 12mm x 24mm x 23mm Quantity: One Bearing Basic Dynamic Load Rating: 1,590 KGF Basic Static Load Rating: 2,080 KGF Dimensions d dr D B B1 12mm 16mm 24mm 22mm 23mm

Suppliers

Company
Product
Description
Supplier Links
NA6901UU Needle Roller Bearing 12x24x23 - Kit7904 - NationSkander California Corporation
Anaheim, CA, USA
NA6901UU Needle Roller Bearing 12x24x23
Kit7904
NA6901UU Needle Roller Bearing 12x24x23 Kit7904
Machined needle roller bearing NA6901UU , the inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 23mm, and the outer ring width is 22mm. Item: NA6901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 12mm x 24mm x 23mm /Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm inner ring: 23mm outer ring: 22mm Size: 12mm x 24mm x 23mm Quantity: One Bearing Basic Dynamic Load Rating: 1,590 KGF Basic Static Load Rating: 2,080 KGF Dimensions d dr D B B1 12mm 16mm 24mm 22mm 23mm

Machined needle roller bearing NA6901UU , the inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 23mm, and the outer ring width is 22mm.

  • Item: NA6901UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 12mm x 24mm x 23mm /Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 24mm
  • inner ring: 23mm
  • outer ring: 22mm
  • Size: 12mm x 24mm x 23mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1,590 KGF
  • Basic Static Load Rating: 2,080 KGF
    Dimensions
    ddrDBB1
    12mm16mm24mm22mm23mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7904
Product Name NA6901UU Needle Roller Bearing 12x24x23
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB11012UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details