NationSkander California Corporation NA4903UU Needle roller bearing 17x30x14 Kit7893

Description
Machined type needle roller bearing NA4903UU, the NA4903UU inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm. Item: NA4903UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 17mm x 30mm x 14mm /Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm inner ring: 14mm outer ring: 13mm Size: 17mm x 30mm x 14mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 1,050 KGF Static Load Rating: 1,340 KGF
Description
Machined type needle roller bearing NA4903UU, the NA4903UU inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm. Item: NA4903UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 17mm x 30mm x 14mm /Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm inner ring: 14mm outer ring: 13mm Size: 17mm x 30mm x 14mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 1,050 KGF Static Load Rating: 1,340 KGF

Suppliers

Company
Product
Description
Supplier Links
NA4903UU Needle roller bearing 17x30x14 - Kit7893 - NationSkander California Corporation
Anaheim, CA, USA
NA4903UU Needle roller bearing 17x30x14
Kit7893
NA4903UU Needle roller bearing 17x30x14 Kit7893
Machined type needle roller bearing NA4903UU, the NA4903UU inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm. Item: NA4903UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 17mm x 30mm x 14mm /Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm inner ring: 14mm outer ring: 13mm Size: 17mm x 30mm x 14mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 1,050 KGF Static Load Rating: 1,340 KGF

Machined type needle roller bearing NA4903UU, the NA4903UU inner diameter is 20mm, the outer diameter is 37mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm.

  • Item: NA4903UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 17mm x 30mm x 14mm /Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 30mm
  • inner ring: 14mm
  • outer ring: 13mm
  • Size: 17mm x 30mm x 14mm
  • Quantity: One Bearing (inner cone is included)
  • Dynamic Load Rating: 1,050 KGF
  • Static Load Rating: 1,340 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7893
Product Name NA4903UU Needle roller bearing 17x30x14
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(as,ms) - 24461-16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
0.25 in. ID, 0.6562 in. OD Polymer Spherical Bearing - S99GSB-041006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details