NationSkander California Corporation RC02 One Way Needle Bearing/Clutch 1/8 Kit8648

Description
RC02 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/8" x 9/32" x 0.236". Item: RC02 Needle Roller Bearing/Clutch Shell Type Type: Needle Roller Bearing/Clutch Size: 1/8" x 9/32" x 0.236" inch Inner Diameter: 1/8" inch Outer Diameter: 9/32" inch Width: 0.236" inch Quantity: One Bearing
Description
RC02 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/8" x 9/32" x 0.236". Item: RC02 Needle Roller Bearing/Clutch Shell Type Type: Needle Roller Bearing/Clutch Size: 1/8" x 9/32" x 0.236" inch Inner Diameter: 1/8" inch Outer Diameter: 9/32" inch Width: 0.236" inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
RC02 One Way Needle Bearing/Clutch 1/8 - Kit8648 - NationSkander California Corporation
Anaheim, CA, USA
RC02 One Way Needle Bearing/Clutch 1/8
Kit8648
RC02 One Way Needle Bearing/Clutch 1/8 Kit8648
RC02 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/8" x 9/32" x 0.236". Item: RC02 Needle Roller Bearing/Clutch Shell Type Type: Needle Roller Bearing/Clutch Size: 1/8" x 9/32" x 0.236" inch Inner Diameter: 1/8" inch Outer Diameter: 9/32" inch Width: 0.236" inch Quantity: One Bearing

RC02 Needle Roller Bearing/Clutch Shell Type, this is a popular size that could be used in many application that uses this size 1/8" x 9/32" x 0.236".

  • Item: RC02 Needle Roller Bearing/Clutch Shell Type
  • Type: Needle Roller Bearing/Clutch
  • Size: 1/8" x 9/32" x 0.236" inch
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 9/32" inch
  • Width: 0.236" inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8648
Product Name RC02 One Way Needle Bearing/Clutch 1/8
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAF-XD(Smith) - YAF-14-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details
6mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM061406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details