NationSkander California Corporation Datasheets for Plain Bearings and Sleeve Bearings

Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more

Product Name Notes
GE10E Spherical Plain Bearing is a popular item that could be used in many applications, the dimensions are 10mm x 19mm x 9mm. Item: GE10E Ball Bearing Type: Spherical Plain...
GE20ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 20mm, outer diameter is 35mm and the width is 16mm, this...
GE30ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 30mm, outer diameter is 47mm and the width is 22mm, this...
GE35ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 35mm, outer diameter is 55mm and the width is 25mm, this...
GE45ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 45mm, outer diameter is 68mm and the width is 32mm, this...
GE6E Spherical Plain Bearing is a popular item that could be used in many applications, the dimensions are 6mm x 14mm x 6mm. Item: GE6E Ball Bearing Type: Spherical Plain...
GE70ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 70mm, outer diameter is 105mm and the width is 49mm, this...
GE80ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 80mm, outer diameter is 120mm and the width is 55mm, this...
GE90ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 90mm, outer diameter is 130mm and the width is 60mm, this...