NationSkander California Corporation TLA2220UU Needle Bearing 22x28x20 kit786

Description
Needle Roller Bearing Type TLA2220UU, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 20mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: TLA2220UU Roller Bearing Type: Needle Roller Bearing Size: 22mm x 28mm x 20mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing Basic Dynamic Load Rating: 1,560 KGF Basic Static Load Rating: 2,780 KGF
Description
Needle Roller Bearing Type TLA2220UU, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 20mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: TLA2220UU Roller Bearing Type: Needle Roller Bearing Size: 22mm x 28mm x 20mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing Basic Dynamic Load Rating: 1,560 KGF Basic Static Load Rating: 2,780 KGF

Suppliers

Company
Product
Description
Supplier Links
TLA2220UU Needle Bearing 22x28x20 - kit786 - NationSkander California Corporation
Anaheim, CA, USA
TLA2220UU Needle Bearing 22x28x20
kit786
TLA2220UU Needle Bearing 22x28x20 kit786
Needle Roller Bearing Type TLA2220UU, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 20mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: TLA2220UU Roller Bearing Type: Needle Roller Bearing Size: 22mm x 28mm x 20mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing Basic Dynamic Load Rating: 1,560 KGF Basic Static Load Rating: 2,780 KGF

Needle Roller Bearing Type TLA2220UU, this is a popular size that could be used in many application that uses this size 22mm x 28mm x 20mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: TLA2220UU Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 22mm x 28mm x 20mm
  • Closures: Rubber Seals
  • Lubrication: Oil Preserved
  • Quantity: One bearing
  • Basic Dynamic Load Rating: 1,560 KGF
  • Basic Static Load Rating: 2,780 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit786
Product Name TLA2220UU Needle Bearing 22x28x20
Unlock Full Specs
to access all available technical data

Similar Products

0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Aerospace Bearings, HRS(nas) - NAS562-8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details