NationSkander California Corporation NJ312EG Nachi Cylindrical Roller Bearing 60x130x31 Nylon Kit10395

Description
NJ312EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ312EG, the NJ312EG inner diameter is 60mm, the NJ312EG outer diameter is 130mm, NJ312EG width is 31mm. Item: NJ312EG Cylindrical Roller Bearings Dimensions: 60*130*31 mm/Metric Dynamic load rating Cr: 150,000 N Static load rating Cor: 157,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 5,000 RPM
Description
NJ312EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ312EG, the NJ312EG inner diameter is 60mm, the NJ312EG outer diameter is 130mm, NJ312EG width is 31mm. Item: NJ312EG Cylindrical Roller Bearings Dimensions: 60*130*31 mm/Metric Dynamic load rating Cr: 150,000 N Static load rating Cor: 157,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 5,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ312EG Nachi Cylindrical Roller Bearing 60x130x31 Nylon - Kit10395 - NationSkander California Corporation
Anaheim, CA, USA
NJ312EG Nachi Cylindrical Roller Bearing 60x130x31 Nylon
Kit10395
NJ312EG Nachi Cylindrical Roller Bearing 60x130x31 Nylon Kit10395
NJ312EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ312EG, the NJ312EG inner diameter is 60mm, the NJ312EG outer diameter is 130mm, NJ312EG width is 31mm. Item: NJ312EG Cylindrical Roller Bearings Dimensions: 60*130*31 mm/Metric Dynamic load rating Cr: 150,000 N Static load rating Cor: 157,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 5,000 RPM

NJ312EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ312EG, the NJ312EG inner diameter is 60mm, the NJ312EG outer diameter is 130mm, NJ312EG width is 31mm.

  • Item: NJ312EG Cylindrical Roller Bearings
  • Dimensions: 60*130*31 mm/Metric
  • Dynamic load rating Cr: 150,000 N
  • Static load rating Cor: 157,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,300 RPM
    • Oil Lubrication: 5,000 RPM
Supplier's Site
NJ312EG Nachi Cylindrical Roller Bearing 60x130x31 Nylon - Kit10395 - NationSkander California Corporation
Anaheim, CA, USA
NJ312EG Nachi Cylindrical Roller Bearing 60x130x31 Nylon
Kit10395
NJ312EG Nachi Cylindrical Roller Bearing 60x130x31 Nylon Kit10395
NJ312EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ312EG, the NJ312EG inner diameter is 60mm, the NJ312EG outer diameter is 130mm, NJ312EG width is 31mm. Item: NJ312EG Cylindrical Roller Bearings Dimensions: 60*130*31 mm/Metric Dynamic load rating Cr: 150,000 N Static load rating Cor: 157,000 N Limiting Speed: Grease Lubrication: 4,300 RPM Oil Lubrication: 5,000 RPM

NJ312EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ312EG, the NJ312EG inner diameter is 60mm, the NJ312EG outer diameter is 130mm, NJ312EG width is 31mm.

  • Item: NJ312EG Cylindrical Roller Bearings
  • Dimensions: 60*130*31 mm/Metric
  • Dynamic load rating Cr: 150,000 N
  • Static load rating Cor: 157,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,300 RPM
    • Oil Lubrication: 5,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10395
Product Name NJ312EG Nachi Cylindrical Roller Bearing 60x130x31 Nylon
Unlock Full Specs
to access all available technical data