NationSkander California Corporation HF3020 One Way Needle Bearing/Clutch 30x37x20 Kit8639

Description
HF3020 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 30mm x 37mm x 20mm. Item: HF3020 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 30mm x 37mm x 20mm Inner Diameter: 30mm Outer Diameter: 37mm Width: 20mm Quantity: One Bearing
Description
HF3020 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 30mm x 37mm x 20mm. Item: HF3020 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 30mm x 37mm x 20mm Inner Diameter: 30mm Outer Diameter: 37mm Width: 20mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HF3020 One Way Needle Bearing/Clutch 30x37x20 - Kit8639 - NationSkander California Corporation
Anaheim, CA, USA
HF3020 One Way Needle Bearing/Clutch 30x37x20
Kit8639
HF3020 One Way Needle Bearing/Clutch 30x37x20 Kit8639
HF3020 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 30mm x 37mm x 20mm. Item: HF3020 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 30mm x 37mm x 20mm Inner Diameter: 30mm Outer Diameter: 37mm Width: 20mm Quantity: One Bearing

HF3020 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 30mm x 37mm x 20mm.

  • Item: HF3020 Needle Roller Bearing One Way Shell Type
  • Type: Needle Roller Bearing
  • Size: 30mm x 37mm x 20mm
  • Inner Diameter: 30mm
  • Outer Diameter: 37mm
  • Width: 20mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8639
Product Name HF3020 One Way Needle Bearing/Clutch 30x37x20
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAF-XD(Smith) - YAF-04-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details
Rotation - Cross Roller Ring - RB10020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.5433 inch (90.000 mm)
View Details