NationSkander California Corporation NJ309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze Kit10412

Description
NJ309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ309MY, the NJ309MY inner diameter is 45mm, the NJ309MY outer diameter is 100mm, NJ309MY width is 25mm. Item: NJ309MY Cylindrical Roller Bearings Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM
Description
NJ309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ309MY, the NJ309MY inner diameter is 45mm, the NJ309MY outer diameter is 100mm, NJ309MY width is 25mm. Item: NJ309MY Cylindrical Roller Bearings Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze - Kit10412 - NationSkander California Corporation
Anaheim, CA, USA
NJ309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze
Kit10412
NJ309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze Kit10412
NJ309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ309MY, the NJ309MY inner diameter is 45mm, the NJ309MY outer diameter is 100mm, NJ309MY width is 25mm. Item: NJ309MY Cylindrical Roller Bearings Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM

NJ309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ309MY, the NJ309MY inner diameter is 45mm, the NJ309MY outer diameter is 100mm, NJ309MY width is 25mm.

  • Item: NJ309MY Cylindrical Roller Bearings
  • Dimensions: 45*100*25 mm/Metric
  • Dynamic load rating Cr: 78,500 N
  • Static load rating Cor: 77,500 N
  • Limiting Speed:
    • Grease Lubrication: 6,300 RPM
    • Oil Lubrication: 7,500 RPM
Supplier's Site
NJ309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze - Kit10412 - NationSkander California Corporation
Anaheim, CA, USA
NJ309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze
Kit10412
NJ309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze Kit10412
NJ309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ309MY, the NJ309MY inner diameter is 45mm, the NJ309MY outer diameter is 100mm, NJ309MY width is 25mm. Item: NJ309MY Cylindrical Roller Bearings Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM

NJ309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ309MY, the NJ309MY inner diameter is 45mm, the NJ309MY outer diameter is 100mm, NJ309MY width is 25mm.

  • Item: NJ309MY Cylindrical Roller Bearings
  • Dimensions: 45*100*25 mm/Metric
  • Dynamic load rating Cr: 78,500 N
  • Static load rating Cor: 77,500 N
  • Limiting Speed:
    • Grease Lubrication: 6,300 RPM
    • Oil Lubrication: 7,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10412
Product Name NJ309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2612649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details