NationSkander California Corporation HK1212 Needle Bearing 12x18x12 TLA1212Z Kit11986

Description
Needle Roller Bearing Shell Type HK1212, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 12mm. Iterm: HK1212 Roller Bearing Type: Needle Roller Bearing Size: 12mm x 18mm x 12mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK1212, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 12mm. Iterm: HK1212 Roller Bearing Type: Needle Roller Bearing Size: 12mm x 18mm x 12mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK1212 Needle Bearing 12x18x12 TLA1212Z - Kit11986 - NationSkander California Corporation
Anaheim, CA, USA
HK1212 Needle Bearing 12x18x12 TLA1212Z
Kit11986
HK1212 Needle Bearing 12x18x12 TLA1212Z Kit11986
Needle Roller Bearing Shell Type HK1212, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 12mm. Iterm: HK1212 Roller Bearing Type: Needle Roller Bearing Size: 12mm x 18mm x 12mm Quantity: One Bearing

Needle Roller Bearing Shell Type HK1212, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 12mm.

  • Iterm: HK1212 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 12mm x 18mm x 12mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit11986
Product Name HK1212 Needle Bearing 12x18x12 TLA1212Z
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Sprag Clutch Bearings - 1845740 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details