NationSkander California Corporation NU206 Cylindrical Roller Bearing 30x62x16 Kit8462

Description
NU206 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 30mm x 62mm x 16mm. Bearing is made of Chrome Steel. Item: NU206 Bearing Type: Cylindrical Roller Bearings Size: 30mm x 62mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 23,500 N Static load rating Cor: 21,500 N Limiting Speed: Grease Lubrication: 11,000 RPM Oil Lubrication: 13,000 RPM
Description
NU206 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 30mm x 62mm x 16mm. Bearing is made of Chrome Steel. Item: NU206 Bearing Type: Cylindrical Roller Bearings Size: 30mm x 62mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 23,500 N Static load rating Cor: 21,500 N Limiting Speed: Grease Lubrication: 11,000 RPM Oil Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NU206 Cylindrical Roller Bearing 30x62x16 - Kit8462 - NationSkander California Corporation
Anaheim, CA, USA
NU206 Cylindrical Roller Bearing 30x62x16
Kit8462
NU206 Cylindrical Roller Bearing 30x62x16 Kit8462
NU206 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 30mm x 62mm x 16mm. Bearing is made of Chrome Steel. Item: NU206 Bearing Type: Cylindrical Roller Bearings Size: 30mm x 62mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 23,500 N Static load rating Cor: 21,500 N Limiting Speed: Grease Lubrication: 11,000 RPM Oil Lubrication: 13,000 RPM

NU206 Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 30mm x 62mm x 16mm. Bearing is made of Chrome Steel.

  • Item: NU206 Bearing
  • Type: Cylindrical Roller Bearings
  • Size: 30mm x 62mm x 16mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 23,500 N
  • Static load rating Cor: 21,500 N
  • Limiting Speed:
    • Grease Lubrication: 11,000 RPM
    • Oil Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8462
Product Name NU206 Cylindrical Roller Bearing 30x62x16
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-18 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details