NationSkander California Corporation NU207M Cylindrical Roller Bearing 35x72x17 Kit8691

Description
NU207M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 35mm x 72mm x 17mm. Bearing is made of Chrome Steel. Item: NU207M Bearing Type: Cylindrical Roller Bearings Cage: BRONZE Size: 35mm x 72mm x 17mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 9,500 RPM Oil Lubrication: 11,000 RPM
Description
NU207M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 35mm x 72mm x 17mm. Bearing is made of Chrome Steel. Item: NU207M Bearing Type: Cylindrical Roller Bearings Cage: BRONZE Size: 35mm x 72mm x 17mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 9,500 RPM Oil Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NU207M Cylindrical Roller Bearing 35x72x17 - Kit8691 - NationSkander California Corporation
Anaheim, CA, USA
NU207M Cylindrical Roller Bearing 35x72x17
Kit8691
NU207M Cylindrical Roller Bearing 35x72x17 Kit8691
NU207M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 35mm x 72mm x 17mm. Bearing is made of Chrome Steel. Item: NU207M Bearing Type: Cylindrical Roller Bearings Cage: BRONZE Size: 35mm x 72mm x 17mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 31,500 N Limiting Speed: Grease Lubrication: 9,500 RPM Oil Lubrication: 11,000 RPM

NU207M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 35mm x 72mm x 17mm. Bearing is made of Chrome Steel.

  • Item: NU207M Bearing
  • Type: Cylindrical Roller Bearings
  • Cage: BRONZE
  • Size: 35mm x 72mm x 17mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 33,500 N
  • Static load rating Cor: 31,500 N
  • Limiting Speed:
    • Grease Lubrication: 9,500 RPM
    • Oil Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8691
Product Name NU207M Cylindrical Roller Bearing 35x72x17
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Overall Width 1.0630 inch (27.000 mm)
View Details
Roller Bearings - 1469267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details