NationSkander California Corporation NA6900UU Needle roller bearing 10x22x23 Kit7905

Description
Machined needle roller bearing NA6900UU , the inner diameter is 10mm, the outer diameter is 22mm, width of the cone (inner ring) is 23mm, and the outer ring width is 22mm. Item: NA6900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 10mm x 22mm x 23mm /Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 23mm Size: 10mm x 22mm x 23mm Quantity: One Bearing Basic Dynamic Load Rating: 2,545 LBF Basic Static Load Rating: 4,020 LBF Dimensions d dr D B B1 10mm 14mm 22mm 22mm 23mm
Description
Machined needle roller bearing NA6900UU , the inner diameter is 10mm, the outer diameter is 22mm, width of the cone (inner ring) is 23mm, and the outer ring width is 22mm. Item: NA6900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 10mm x 22mm x 23mm /Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 23mm Size: 10mm x 22mm x 23mm Quantity: One Bearing Basic Dynamic Load Rating: 2,545 LBF Basic Static Load Rating: 4,020 LBF Dimensions d dr D B B1 10mm 14mm 22mm 22mm 23mm

Suppliers

Company
Product
Description
Supplier Links
NA6900UU Needle roller bearing 10x22x23 - Kit7905 - NationSkander California Corporation
Anaheim, CA, USA
NA6900UU Needle roller bearing 10x22x23
Kit7905
NA6900UU Needle roller bearing 10x22x23 Kit7905
Machined needle roller bearing NA6900UU , the inner diameter is 10mm, the outer diameter is 22mm, width of the cone (inner ring) is 23mm, and the outer ring width is 22mm. Item: NA6900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 10mm x 22mm x 23mm /Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 23mm Size: 10mm x 22mm x 23mm Quantity: One Bearing Basic Dynamic Load Rating: 2,545 LBF Basic Static Load Rating: 4,020 LBF Dimensions d dr D B B1 10mm 14mm 22mm 22mm 23mm

Machined needle roller bearing NA6900UU , the inner diameter is 10mm, the outer diameter is 22mm, width of the cone (inner ring) is 23mm, and the outer ring width is 22mm.

  • Item: NA6900UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 10mm x 22mm x 23mm /Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 23mm
  • Size: 10mm x 22mm x 23mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 2,545 LBF
  • Basic Static Load Rating: 4,020 LBF
    Dimensions
    ddrDBB1
    10mm14mm22mm22mm23mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7905
Product Name NA6900UU Needle roller bearing 10x22x23
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB20030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
Sprag Clutch Bearings - 1845768 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details