NationSkander California Corporation LR5002NPP Track Roller Double Row Bearing 15x35x13 Kit8362

Description
LR5002NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5002NPP Bearing Type: Track Roller Double Row Bearing Size: 15mmx 35mmx 13mm Inner Diameter: 15mm Outer Diameter: 35mm Width : 13mm Quantity: One bearing Load rating Cw: 6500 N Load rating Cow: 4100 N
Description
LR5002NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5002NPP Bearing Type: Track Roller Double Row Bearing Size: 15mmx 35mmx 13mm Inner Diameter: 15mm Outer Diameter: 35mm Width : 13mm Quantity: One bearing Load rating Cw: 6500 N Load rating Cow: 4100 N

Suppliers

Company
Product
Description
Supplier Links
LR5002NPP Track Roller Double Row Bearing 15x35x13 - Kit8362 - NationSkander California Corporation
Anaheim, CA, USA
LR5002NPP Track Roller Double Row Bearing 15x35x13
Kit8362
LR5002NPP Track Roller Double Row Bearing 15x35x13 Kit8362
LR5002NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5002NPP Bearing Type: Track Roller Double Row Bearing Size: 15mmx 35mmx 13mm Inner Diameter: 15mm Outer Diameter: 35mm Width : 13mm Quantity: One bearing Load rating Cw: 6500 N Load rating Cow: 4100 N

LR5002NPP Track Roller Double Row Bearing, bearing is a Sealed

  • Item: LR5002NPP Bearing
  • Type: Track Roller Double Row Bearing
  • Size: 15mmx 35mmx 13mm
  • Inner Diameter: 15mm
  • Outer Diameter: 35mm
  • Width : 13mm
  • Quantity: One bearing
  • Load rating Cw: 6500 N
  • Load rating Cow: 4100 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8362
Product Name LR5002NPP Track Roller Double Row Bearing 15x35x13
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
Roller Bearings - 2482874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details