NationSkander California Corporation Thrust Needle Roller Bearing 35x52x4 Thrust Bearings Kit8675

Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 35mm x 52mm x 4mm Quantity: One Bearing Dynamic load rating: 1,670 KGF Static load rating: 8,350 KGF
Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 35mm x 52mm x 4mm Quantity: One Bearing Dynamic load rating: 1,670 KGF Static load rating: 8,350 KGF

Suppliers

Company
Product
Description
Supplier Links
Thrust Needle Roller Bearing 35x52x4 Thrust Bearings - Kit8675 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Needle Roller Bearing 35x52x4 Thrust Bearings
Kit8675
Thrust Needle Roller Bearing 35x52x4 Thrust Bearings Kit8675
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 35mm x 52mm x 4mm Quantity: One Bearing Dynamic load rating: 1,670 KGF Static load rating: 8,350 KGF

Thrust Needle Roller Bearing

  • Item: Thrust Needle Roller Bearing
  • Size: 35mm x 52mm x 4mm
  • Quantity: One Bearing
  • Dynamic load rating: 1,670 KGF
  • Static load rating: 8,350 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8675
Product Name Thrust Needle Roller Bearing 35x52x4 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
6mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM061406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Sprag Clutch Bearings - 1845770 - RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details