NationSkander California Corporation HK4520 Needle Bearing 45x52x20 TLA4520Z Kit11985

Description
Needle Roller Bearing Shell Type HK4520, this is a popular size that could be used in many application that uses this size 45mm x52mm x20mm. Item: HK4520 Roller Bearing Type: Needle Roller Bearing Size: 45mm x52mm x20mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK4520, this is a popular size that could be used in many application that uses this size 45mm x52mm x20mm. Item: HK4520 Roller Bearing Type: Needle Roller Bearing Size: 45mm x52mm x20mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK4520 Needle Bearing 45x52x20 TLA4520Z - Kit11985 - NationSkander California Corporation
Anaheim, CA, USA
HK4520 Needle Bearing 45x52x20 TLA4520Z
Kit11985
HK4520 Needle Bearing 45x52x20 TLA4520Z Kit11985
Needle Roller Bearing Shell Type HK4520, this is a popular size that could be used in many application that uses this size 45mm x52mm x20mm. Item: HK4520 Roller Bearing Type: Needle Roller Bearing Size: 45mm x52mm x20mm Quantity: One Bearing

Needle Roller Bearing Shell Type HK4520, this is a popular size that could be used in many application that uses this size 45mm x52mm x20mm.

  • Item: HK4520 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 45mm x52mm x20mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit11985
Product Name HK4520 Needle Bearing 45x52x20 TLA4520Z
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845744 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Aerospace Bearings, YAG(Smith) - YAG-64 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 4.0000 inch (101.600 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details