NationSkander California Corporation NJ318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon Kit10401

Description
NJ318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ318EG, the NJ318EG inner diameter is 90mm, the NJ318EG outer diameter is 190mm, NJ318EG width is 43mm. Item: NJ318EG Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 380,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM
Description
NJ318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ318EG, the NJ318EG inner diameter is 90mm, the NJ318EG outer diameter is 190mm, NJ318EG width is 43mm. Item: NJ318EG Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 380,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon - Kit10401 - NationSkander California Corporation
Anaheim, CA, USA
NJ318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon
Kit10401
NJ318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon Kit10401
NJ318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ318EG, the NJ318EG inner diameter is 90mm, the NJ318EG outer diameter is 190mm, NJ318EG width is 43mm. Item: NJ318EG Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 380,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

NJ318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ318EG, the NJ318EG inner diameter is 90mm, the NJ318EG outer diameter is 190mm, NJ318EG width is 43mm.

  • Item: NJ318EG Cylindrical Roller Bearings
  • Dimensions: 90*190*43 mm/Metric
  • Dynamic load rating Cr: 335,000 N
  • Static load rating Cor: 380,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,800 RPM
    • Oil Lubrication: 3,400 RPM
Supplier's Site
NJ318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon - Kit10401 - NationSkander California Corporation
Anaheim, CA, USA
NJ318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon
Kit10401
NJ318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon Kit10401
NJ318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ318EG, the NJ318EG inner diameter is 90mm, the NJ318EG outer diameter is 190mm, NJ318EG width is 43mm. Item: NJ318EG Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 380,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

NJ318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ318EG, the NJ318EG inner diameter is 90mm, the NJ318EG outer diameter is 190mm, NJ318EG width is 43mm.

  • Item: NJ318EG Cylindrical Roller Bearings
  • Dimensions: 90*190*43 mm/Metric
  • Dynamic load rating Cr: 335,000 N
  • Static load rating Cor: 380,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,800 RPM
    • Oil Lubrication: 3,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10401
Product Name NJ318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details