NationSkander California Corporation HK1622 Needle Bearing 16x22x22 TLA1622Z Kit8627

Description
Needle Roller Bearing Shell Type HK1622, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 22mm. Item: HK1622 Roller Bearing Type: Needle Roller Bearing Size: 16mm x 22mm x 22mm Basic Dynamic Load Rating: 1,440 KGF Basic Static Load Rating: 2,280 KGF Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK1622, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 22mm. Item: HK1622 Roller Bearing Type: Needle Roller Bearing Size: 16mm x 22mm x 22mm Basic Dynamic Load Rating: 1,440 KGF Basic Static Load Rating: 2,280 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK1622 Needle Bearing 16x22x22 TLA1622Z - Kit8627 - NationSkander California Corporation
Anaheim, CA, USA
HK1622 Needle Bearing 16x22x22 TLA1622Z
Kit8627
HK1622 Needle Bearing 16x22x22 TLA1622Z Kit8627
Needle Roller Bearing Shell Type HK1622, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 22mm. Item: HK1622 Roller Bearing Type: Needle Roller Bearing Size: 16mm x 22mm x 22mm Basic Dynamic Load Rating: 1,440 KGF Basic Static Load Rating: 2,280 KGF Quantity: One Bearing

Needle Roller Bearing Shell Type HK1622, this is a popular size that could be used in many application that uses this size 16mm x 22mm x 22mm.

  • Item: HK1622 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 16mm x 22mm x 22mm
  • Basic Dynamic Load Rating: 1,440 KGF
  • Basic Static Load Rating: 2,280 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8627
Product Name HK1622 Needle Bearing 16x22x22 TLA1622Z
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details