NationSkander California Corporation HFL0615 One Way Needle Bearing/Clutch 6x10x15 Miniature Kit8643

Description
Needle Roller Bearing Shell Type HFL0615, this is a popular size that could be used in many applications that uses this size 6mm x 10mm x 15mm. Item: HFL0615 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 6mm x 10mm x 15mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 15mm Size: 6 x 10 x 15 mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL0615, this is a popular size that could be used in many applications that uses this size 6mm x 10mm x 15mm. Item: HFL0615 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 6mm x 10mm x 15mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 15mm Size: 6 x 10 x 15 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HFL0615 One Way Needle Bearing/Clutch 6x10x15 Miniature - Kit8643 - NationSkander California Corporation
Anaheim, CA, USA
HFL0615 One Way Needle Bearing/Clutch 6x10x15 Miniature
Kit8643
HFL0615 One Way Needle Bearing/Clutch 6x10x15 Miniature Kit8643
Needle Roller Bearing Shell Type HFL0615, this is a popular size that could be used in many applications that uses this size 6mm x 10mm x 15mm. Item: HFL0615 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 6mm x 10mm x 15mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 10mm Width/Height/thickne ss: 15mm Size: 6 x 10 x 15 mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL0615, this is a popular size that could be used in many applications that uses this size 6mm x 10mm x 15mm.

  • Item: HFL0615 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 6mm x 10mm x 15mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 10mm
  • Width/Height/thickness: 15mm
  • Size: 6 x 10 x 15 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8643
Product Name HFL0615 One Way Needle Bearing/Clutch 6x10x15 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
Roller Bearings - 2482790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details