NationSkander California Corporation 72mm Cam Follower Needle Roller Bearing Kit8271

Description
72mm Cam Follower Needle Roller Bearing, inner diameter is 24mm, outer diameter is 72mm and the length is 80mm.Thread standard is M24x1.5, the size of this bearing is 24 x 72 x 80 mm. Item: KR72 Bearing Type: Cam Follower Needle Roller Bearing Size: 24mm x 72mm x 80mm Quantity: One Bearing Dynamic Load Rating: 3,110 KGF Static Load Rating: 5,370 KGF Equal: CF24-1 Equal: MCFR-72-X
Description
72mm Cam Follower Needle Roller Bearing, inner diameter is 24mm, outer diameter is 72mm and the length is 80mm.Thread standard is M24x1.5, the size of this bearing is 24 x 72 x 80 mm. Item: KR72 Bearing Type: Cam Follower Needle Roller Bearing Size: 24mm x 72mm x 80mm Quantity: One Bearing Dynamic Load Rating: 3,110 KGF Static Load Rating: 5,370 KGF Equal: CF24-1 Equal: MCFR-72-X

Suppliers

Company
Product
Description
Supplier Links
72mm Cam Follower Needle Roller Bearing - Kit8271 - NationSkander California Corporation
Anaheim, CA, USA
72mm Cam Follower Needle Roller Bearing
Kit8271
72mm Cam Follower Needle Roller Bearing Kit8271
72mm Cam Follower Needle Roller Bearing, inner diameter is 24mm, outer diameter is 72mm and the length is 80mm.Thread standard is M24x1.5, the size of this bearing is 24 x 72 x 80 mm. Item: KR72 Bearing Type: Cam Follower Needle Roller Bearing Size: 24mm x 72mm x 80mm Quantity: One Bearing Dynamic Load Rating: 3,110 KGF Static Load Rating: 5,370 KGF Equal: CF24-1 Equal: MCFR-72-X

72mm Cam Follower Needle Roller Bearing, inner diameter is 24mm, outer diameter is 72mm and the length is 80mm.Thread standard is M24x1.5, the size of this bearing is 24 x 72 x 80 mm.

  • Item: KR72 Bearing
  • Type: Cam Follower Needle Roller Bearing
  • Size: 24mm x 72mm x 80mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 3,110 KGF
  • Static Load Rating: 5,370 KGF
  • Equal: CF24-1
  • Equal: MCFR-72-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8271
Product Name 72mm Cam Follower Needle Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB19025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
Roller Bearings - 2482828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 5.1181 inch (130.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details