NationSkander California Corporation 20 inline Skate, rollerblade hockey Bearing 2ISB

Description
20 Bearings 608-2RS VXB Brand bearings, each bearing is tested to match specifications, bearings are made from Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings, seals can be easily removed for oiling, and of course can be re-installed again. Item: 608-2RS Type: 8x22x7 Deep groove ball bearings Seals: 2 Rubber Seals, can be removed and re-installed again Size: 8mm x 22mm x 7mm Quantity: 20 Bearings Packing: 2 Retail Boxes (contains 20 Bearings) applications: Skateboard, Roller Blade, scooter and Rollerblade MARKING: 608RS
Description
20 Bearings 608-2RS VXB Brand bearings, each bearing is tested to match specifications, bearings are made from Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings, seals can be easily removed for oiling, and of course can be re-installed again. Item: 608-2RS Type: 8x22x7 Deep groove ball bearings Seals: 2 Rubber Seals, can be removed and re-installed again Size: 8mm x 22mm x 7mm Quantity: 20 Bearings Packing: 2 Retail Boxes (contains 20 Bearings) applications: Skateboard, Roller Blade, scooter and Rollerblade MARKING: 608RS

Suppliers

Company
Product
Description
Supplier Links
20 inline Skate, rollerblade hockey Bearing - 2ISB - NationSkander California Corporation
Anaheim, CA, USA
20 inline Skate, rollerblade hockey Bearing
2ISB
20 inline Skate, rollerblade hockey Bearing 2ISB
20 Bearings 608-2RS VXB Brand bearings, each bearing is tested to match specifications, bearings are made from Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings, seals can be easily removed for oiling, and of course can be re-installed again. Item: 608-2RS Type: 8x22x7 Deep groove ball bearings Seals: 2 Rubber Seals, can be removed and re-installed again Size: 8mm x 22mm x 7mm Quantity: 20 Bearings Packing: 2 Retail Boxes (contains 20 Bearings) applications: Skateboard, Roller Blade, scooter and Rollerblade MARKING: 608RS

20 Bearings 608-2RS VXB Brand bearings, each bearing is tested to match specifications, bearings are made from Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, these are self lubricated bearings, seals can be easily removed for oiling, and of course can be re-installed again.

  • Item: 608-2RS
  • Type: 8x22x7 Deep groove ball bearings
  • Seals: 2 Rubber Seals, can be removed and re-installed again
  • Size: 8mm x 22mm x 7mm
  • Quantity: 20 Bearings
  • Packing: 2 Retail Boxes (contains 20 Bearings)
  • applications: Skateboard, Roller Blade, scooter and Rollerblade
  • MARKING: 608RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number 2ISB
Product Name 20 inline Skate, rollerblade hockey Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Roller Bearings - 2482821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details