NationSkander California Corporation NJ306MY Nachi Cylindrical Roller Bearing 30x72x19 Bronze Kit10409

Description
NJ306MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ306MY, the NJ306MY inner diameter is 30mm, the NJ306MY outer diameter is 72mm, NJ306MY width is 19mm. Item: NJ306MY Cylindrical Roller Bearings Dimensions: 30*72*19 mm/Metric Dynamic load rating Cr: 38,500 N Static load rating Cor: 35,000 N Limiting Speed: Grease Lubrication: 8,500 RPM Oil Lubrication: 11,000 RPM
Description
NJ306MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ306MY, the NJ306MY inner diameter is 30mm, the NJ306MY outer diameter is 72mm, NJ306MY width is 19mm. Item: NJ306MY Cylindrical Roller Bearings Dimensions: 30*72*19 mm/Metric Dynamic load rating Cr: 38,500 N Static load rating Cor: 35,000 N Limiting Speed: Grease Lubrication: 8,500 RPM Oil Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ306MY Nachi Cylindrical Roller Bearing 30x72x19 Bronze - Kit10409 - NationSkander California Corporation
Anaheim, CA, USA
NJ306MY Nachi Cylindrical Roller Bearing 30x72x19 Bronze
Kit10409
NJ306MY Nachi Cylindrical Roller Bearing 30x72x19 Bronze Kit10409
NJ306MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ306MY, the NJ306MY inner diameter is 30mm, the NJ306MY outer diameter is 72mm, NJ306MY width is 19mm. Item: NJ306MY Cylindrical Roller Bearings Dimensions: 30*72*19 mm/Metric Dynamic load rating Cr: 38,500 N Static load rating Cor: 35,000 N Limiting Speed: Grease Lubrication: 8,500 RPM Oil Lubrication: 11,000 RPM

NJ306MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ306MY, the NJ306MY inner diameter is 30mm, the NJ306MY outer diameter is 72mm, NJ306MY width is 19mm.

  • Item: NJ306MY Cylindrical Roller Bearings
  • Dimensions: 30*72*19 mm/Metric
  • Dynamic load rating Cr: 38,500 N
  • Static load rating Cor: 35,000 N
  • Limiting Speed:
    • Grease Lubrication: 8,500 RPM
    • Oil Lubrication: 11,000 RPM
Supplier's Site
NJ306MY Nachi Cylindrical Roller Bearing 30x72x19 Bronze - Kit10409 - NationSkander California Corporation
Anaheim, CA, USA
NJ306MY Nachi Cylindrical Roller Bearing 30x72x19 Bronze
Kit10409
NJ306MY Nachi Cylindrical Roller Bearing 30x72x19 Bronze Kit10409
NJ306MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ306MY, the NJ306MY inner diameter is 30mm, the NJ306MY outer diameter is 72mm, NJ306MY width is 19mm. Item: NJ306MY Cylindrical Roller Bearings Dimensions: 30*72*19 mm/Metric Dynamic load rating Cr: 38,500 N Static load rating Cor: 35,000 N Limiting Speed: Grease Lubrication: 8,500 RPM Oil Lubrication: 11,000 RPM

NJ306MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ306MY, the NJ306MY inner diameter is 30mm, the NJ306MY outer diameter is 72mm, NJ306MY width is 19mm.

  • Item: NJ306MY Cylindrical Roller Bearings
  • Dimensions: 30*72*19 mm/Metric
  • Dynamic load rating Cr: 38,500 N
  • Static load rating Cor: 35,000 N
  • Limiting Speed:
    • Grease Lubrication: 8,500 RPM
    • Oil Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10409
Product Name NJ306MY Nachi Cylindrical Roller Bearing 30x72x19 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2612688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details