NationSkander California Corporation HK1512OH Needle Bearing 15x21x12 TLA1512ZOH Kit7375

Description
Needle Roller Bearing Shell Type HK1512OH with oil hole, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 12mm. Item: HK1512OH Roller Bearing Type: Needle Roller Bearing Closures: Open Size: 15mm x 21mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 750 KGF Basic Static Load Rating: 970 KGF
Description
Needle Roller Bearing Shell Type HK1512OH with oil hole, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 12mm. Item: HK1512OH Roller Bearing Type: Needle Roller Bearing Closures: Open Size: 15mm x 21mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 750 KGF Basic Static Load Rating: 970 KGF

Suppliers

Company
Product
Description
Supplier Links
HK1512OH Needle Bearing 15x21x12 TLA1512ZOH - Kit7375 - NationSkander California Corporation
Anaheim, CA, USA
HK1512OH Needle Bearing 15x21x12 TLA1512ZOH
Kit7375
HK1512OH Needle Bearing 15x21x12 TLA1512ZOH Kit7375
Needle Roller Bearing Shell Type HK1512OH with oil hole, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 12mm. Item: HK1512OH Roller Bearing Type: Needle Roller Bearing Closures: Open Size: 15mm x 21mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 750 KGF Basic Static Load Rating: 970 KGF

Needle Roller Bearing Shell Type HK1512OH with oil hole, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 12mm.

  • Item: HK1512OH Roller Bearing
  • Type: Needle Roller Bearing
  • Closures: Open
  • Size: 15mm x 21mm x 12mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 750 KGF
  • Basic Static Load Rating: 970 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7375
Product Name HK1512OH Needle Bearing 15x21x12 TLA1512ZOH
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU66UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sperical Sintered Bearing, 12mm Bore, 24mm Outside Diameter, 16mm Wide, 25mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS122416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Roller Bearings - 1469269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details