NationSkander California Corporation Stainless Steel Sealed Skate Bearing Kit7924

Description
one Stainless Steel skate ball bearing with Nylon cage, 8x22x7 mm S608-2RS is a popular size that could be used in many applications that uses this size 8mm x 22mm x 7mm like skate sports. S608-2RS Bearing is made of grade 440C Stainless Steel, bearing has built-in rubber seals to protect the bearing from dust or any possible contamination. Item: Double Seald skate Ball Bearing Type: Deep groove ball Bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8mm x 22mm x 7mm S608RS Material: Stainless Steel Grade 440C Cage: Nylon retainer Lubrication: Dry (free spin, smooth and fast) Closures: Rubber Sealed. Quantity: One Bearing Equal: 608-2RS1 &608-2RZ
Description
one Stainless Steel skate ball bearing with Nylon cage, 8x22x7 mm S608-2RS is a popular size that could be used in many applications that uses this size 8mm x 22mm x 7mm like skate sports. S608-2RS Bearing is made of grade 440C Stainless Steel, bearing has built-in rubber seals to protect the bearing from dust or any possible contamination. Item: Double Seald skate Ball Bearing Type: Deep groove ball Bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8mm x 22mm x 7mm S608RS Material: Stainless Steel Grade 440C Cage: Nylon retainer Lubrication: Dry (free spin, smooth and fast) Closures: Rubber Sealed. Quantity: One Bearing Equal: 608-2RS1 &608-2RZ

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Sealed Skate Bearing - Kit7924 - NationSkander California Corporation
Anaheim, CA, USA
Stainless Steel Sealed Skate Bearing
Kit7924
Stainless Steel Sealed Skate Bearing Kit7924
one Stainless Steel skate ball bearing with Nylon cage, 8x22x7 mm S608-2RS is a popular size that could be used in many applications that uses this size 8mm x 22mm x 7mm like skate sports. S608-2RS Bearing is made of grade 440C Stainless Steel, bearing has built-in rubber seals to protect the bearing from dust or any possible contamination. Item: Double Seald skate Ball Bearing Type: Deep groove ball Bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8mm x 22mm x 7mm S608RS Material: Stainless Steel Grade 440C Cage: Nylon retainer Lubrication: Dry (free spin, smooth and fast) Closures: Rubber Sealed. Quantity: One Bearing Equal: 608-2RS1 &608-2RZ

one Stainless Steel skate ball bearing with Nylon cage, 8x22x7 mm S608-2RS is a popular size that could be used in many applications that uses this size 8mm x 22mm x 7mm like skate sports. S608-2RS Bearing is made of grade 440C Stainless Steel, bearing has built-in rubber seals to protect the bearing from dust or any possible contamination.

  • Item: Double Seald skate Ball Bearing
  • Type: Deep groove ball Bearings
  • Dimensions: 8*22*7 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=22mm
  • Width/Height/thickness=7mm
  • Size: 8mm x 22mm x 7mm S608RS
  • Material: Stainless Steel Grade 440C
  • Cage: Nylon retainer
  • Lubrication: Dry (free spin, smooth and fast)
  • Closures: Rubber Sealed.
  • Quantity: One Bearing
  • Equal: 608-2RS1 &608-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7924
Product Name Stainless Steel Sealed Skate Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845740 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details