NationSkander California Corporation HK1414UU Needle Bearing 14x20x14 TLA1414UU Kit7510

Description
Needle Roller Bearing Type HK1414UU, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 14mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: HK1414UU Roller Bearing Type: Needle Roller Bearing Size: 14mm x 20mm x 14mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing
Description
Needle Roller Bearing Type HK1414UU, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 14mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: HK1414UU Roller Bearing Type: Needle Roller Bearing Size: 14mm x 20mm x 14mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
HK1414UU Needle Bearing 14x20x14 TLA1414UU - Kit7510 - NationSkander California Corporation
Anaheim, CA, USA
HK1414UU Needle Bearing 14x20x14 TLA1414UU
Kit7510
HK1414UU Needle Bearing 14x20x14 TLA1414UU Kit7510
Needle Roller Bearing Type HK1414UU, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 14mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: HK1414UU Roller Bearing Type: Needle Roller Bearing Size: 14mm x 20mm x 14mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing

Needle Roller Bearing Type HK1414UU, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 14mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: HK1414UU Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 14mm x 20mm x 14mm
  • Closures: Rubber Seals
  • Lubrication: Oil Preserved
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7510
Product Name HK1414UU Needle Bearing 14x20x14 TLA1414UU
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA20013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
Aerospace Bearings, CHRS(as,ms) - 21447-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details
Sprag Clutch Bearings - 1845744 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details