NationSkander California Corporation HK3012 Needle Bearing 30x37x12 TLA3012Z Kit9022

Description
Needle Roller Bearing Shell Type HK3012, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 12mm. HK3012 Roller Bearing Type: Needle Roller Bearing Size: 30mm x 37mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 1,060 KGF Basic Static Load Rating: 1,700 KGF
Description
Needle Roller Bearing Shell Type HK3012, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 12mm. HK3012 Roller Bearing Type: Needle Roller Bearing Size: 30mm x 37mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 1,060 KGF Basic Static Load Rating: 1,700 KGF

Suppliers

Company
Product
Description
Supplier Links
HK3012 Needle Bearing 30x37x12 TLA3012Z - Kit9022 - NationSkander California Corporation
Anaheim, CA, USA
HK3012 Needle Bearing 30x37x12 TLA3012Z
Kit9022
HK3012 Needle Bearing 30x37x12 TLA3012Z Kit9022
Needle Roller Bearing Shell Type HK3012, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 12mm. HK3012 Roller Bearing Type: Needle Roller Bearing Size: 30mm x 37mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 1,060 KGF Basic Static Load Rating: 1,700 KGF

Needle Roller Bearing Shell Type HK3012, this is a popular size that could be used in many application that uses this size 30mm x 37mm x 12mm.

  • HK3012 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 30mm x 37mm x 12mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1,060 KGF
  • Basic Static Load Rating: 1,700 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9022
Product Name HK3012 Needle Bearing 30x37x12 TLA3012Z
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Roller Bearings - 1469308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Aerospace Bearings, YAF(Smith) - YAF-40 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.5000 inch (63.500 mm)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details