NationSkander California Corporation NU317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon Kit10462

Description
NU317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU317EG, the NU317EG inner diameter is 85mm, the NU317EG outer diameter is 180mm, NU317EG width is 41mm. Item: NU317EG Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 291,000 N Static load rating Cor: 330,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM
Description
NU317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU317EG, the NU317EG inner diameter is 85mm, the NU317EG outer diameter is 180mm, NU317EG width is 41mm. Item: NU317EG Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 291,000 N Static load rating Cor: 330,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

Suppliers

Company
Product
Description
Supplier Links
NU317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon - Kit10462 - NationSkander California Corporation
Anaheim, CA, USA
NU317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon
Kit10462
NU317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon Kit10462
NU317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU317EG, the NU317EG inner diameter is 85mm, the NU317EG outer diameter is 180mm, NU317EG width is 41mm. Item: NU317EG Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 291,000 N Static load rating Cor: 330,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

NU317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU317EG, the NU317EG inner diameter is 85mm, the NU317EG outer diameter is 180mm, NU317EG width is 41mm.

  • Item: NU317EG Cylindrical Roller Bearings
  • Dimensions: 85*180*41 mm/Metric
  • Dynamic load rating Cr: 291,000 N
  • Static load rating Cor: 330,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,000 RPM
    • Oil Lubrication: 3,600 RPM
Supplier's Site
NU317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon - Kit10462 - NationSkander California Corporation
Anaheim, CA, USA
NU317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon
Kit10462
NU317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon Kit10462
NU317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU317EG, the NU317EG inner diameter is 85mm, the NU317EG outer diameter is 180mm, NU317EG width is 41mm. Item: NU317EG Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 291,000 N Static load rating Cor: 330,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

NU317EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU317EG, the NU317EG inner diameter is 85mm, the NU317EG outer diameter is 180mm, NU317EG width is 41mm.

  • Item: NU317EG Cylindrical Roller Bearings
  • Dimensions: 85*180*41 mm/Metric
  • Dynamic load rating Cr: 291,000 N
  • Static load rating Cor: 330,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,000 RPM
    • Oil Lubrication: 3,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10462
Product Name NU317EG Nachi Cylindrical Roller Bearing 85x180x41 Nylon
Unlock Full Specs
to access all available technical data