NationSkander California Corporation NU309M Cylindrical Roller Bearing 45x100x25 Kit8699

Description
NU309M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 45mm x 100mm x 25mm. Bearing is made of Chrome Steel. Item: NU309M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 45mm x 100mm x 25mm Quantity: One Bearing Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM
Description
NU309M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 45mm x 100mm x 25mm. Bearing is made of Chrome Steel. Item: NU309M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 45mm x 100mm x 25mm Quantity: One Bearing Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM

Suppliers

Company
Product
Description
Supplier Links
NU309M Cylindrical Roller Bearing 45x100x25 - Kit8699 - NationSkander California Corporation
Anaheim, CA, USA
NU309M Cylindrical Roller Bearing 45x100x25
Kit8699
NU309M Cylindrical Roller Bearing 45x100x25 Kit8699
NU309M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 45mm x 100mm x 25mm. Bearing is made of Chrome Steel. Item: NU309M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 45mm x 100mm x 25mm Quantity: One Bearing Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM

NU309M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 45mm x 100mm x 25mm. Bearing is made of Chrome Steel.

  • Item: NU309M Bearing
  • Type: Cylindrical Roller Bearing
  • Cage: BRONZE
  • Size: 45mm x 100mm x 25mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 78,500 N
  • Static load rating Cor: 77,500 N
  • Limiting Speed:
    • Grease Lubrication: 6,300 RPM
    • Oil Lubrication: 7,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8699
Product Name NU309M Cylindrical Roller Bearing 45x100x25
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB19025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
Sprag Clutch Bearings - 1845770 - RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
Aerospace Bearings, CHRS(Smith) - CHRS1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details