NationSkander California Corporation Thrust Needle Roller Bearing 50x70x5 Thrust Bearings Kit8678

Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 50mm x 70mm x 5mm Quantity: One Bearing Dynamic load rating: 2,810 KGF Static load rating: 13,700 KGF
Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 50mm x 70mm x 5mm Quantity: One Bearing Dynamic load rating: 2,810 KGF Static load rating: 13,700 KGF

Suppliers

Company
Product
Description
Supplier Links
Thrust Needle Roller Bearing 50x70x5 Thrust Bearings - Kit8678 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Needle Roller Bearing 50x70x5 Thrust Bearings
Kit8678
Thrust Needle Roller Bearing 50x70x5 Thrust Bearings Kit8678
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 50mm x 70mm x 5mm Quantity: One Bearing Dynamic load rating: 2,810 KGF Static load rating: 13,700 KGF

Thrust Needle Roller Bearing

  • Item: Thrust Needle Roller Bearing
  • Size: 50mm x 70mm x 5mm
  • Quantity: One Bearing
  • Dynamic load rating: 2,810 KGF
  • Static load rating: 13,700 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8678
Product Name Thrust Needle Roller Bearing 50x70x5 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB2508UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
2 suppliers
Roller Bearings - 2482923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
0.375 in. ID, 0.8125 in. OD Polymer Spherical Bearing - S99GSB-061308 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details