NationSkander California Corporation HK3516 Needle Bearing 35x42x16 TLA3516Z Kit9027

Description
Needle Roller Bearing Shell Type HK3516, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 16mm. HK3516 Roller Bearing Type: Needle Roller Bearing Size: 35mm x 42mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 1,600 KGF Basic Static Load Rating: 3,020 KGF
Description
Needle Roller Bearing Shell Type HK3516, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 16mm. HK3516 Roller Bearing Type: Needle Roller Bearing Size: 35mm x 42mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 1,600 KGF Basic Static Load Rating: 3,020 KGF

Suppliers

Company
Product
Description
Supplier Links
HK3516 Needle Bearing 35x42x16 TLA3516Z - Kit9027 - NationSkander California Corporation
Anaheim, CA, USA
HK3516 Needle Bearing 35x42x16 TLA3516Z
Kit9027
HK3516 Needle Bearing 35x42x16 TLA3516Z Kit9027
Needle Roller Bearing Shell Type HK3516, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 16mm. HK3516 Roller Bearing Type: Needle Roller Bearing Size: 35mm x 42mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 1,600 KGF Basic Static Load Rating: 3,020 KGF

Needle Roller Bearing Shell Type HK3516, this is a popular size that could be used in many application that uses this size 35mm x 42mm x 16mm.

  • HK3516 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 35mm x 42mm x 16mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1,600 KGF
  • Basic Static Load Rating: 3,020 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9027
Product Name HK3516 Needle Bearing 35x42x16 TLA3516Z
Unlock Full Specs
to access all available technical data

Similar Products

0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details