NationSkander California Corporation NU313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze Kit10478

Description
NU313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU313MY, the NU313MY inner diameter is 65mm, the NU313MY outer diameter is 140mm, NU313MY width is 33mm. Item: NU313MY Cylindrical Roller Bearings Dimensions: 65*140*33 mm/Metric Dynamic load rating Cr: 135,000 N Static load rating Cor: 139,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM
Description
NU313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU313MY, the NU313MY inner diameter is 65mm, the NU313MY outer diameter is 140mm, NU313MY width is 33mm. Item: NU313MY Cylindrical Roller Bearings Dimensions: 65*140*33 mm/Metric Dynamic load rating Cr: 135,000 N Static load rating Cor: 139,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM

Suppliers

Company
Product
Description
Supplier Links
NU313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze - Kit10478 - NationSkander California Corporation
Anaheim, CA, USA
NU313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze
Kit10478
NU313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze Kit10478
NU313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU313MY, the NU313MY inner diameter is 65mm, the NU313MY outer diameter is 140mm, NU313MY width is 33mm. Item: NU313MY Cylindrical Roller Bearings Dimensions: 65*140*33 mm/Metric Dynamic load rating Cr: 135,000 N Static load rating Cor: 139,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM

NU313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU313MY, the NU313MY inner diameter is 65mm, the NU313MY outer diameter is 140mm, NU313MY width is 33mm.

  • Item: NU313MY Cylindrical Roller Bearings
  • Dimensions: 65*140*33 mm/Metric
  • Dynamic load rating Cr: 135,000 N
  • Static load rating Cor: 139,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,500 RPM
    • Oil Lubrication: 5,300 RPM
Supplier's Site
NU313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze - Kit10478 - NationSkander California Corporation
Anaheim, CA, USA
NU313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze
Kit10478
NU313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze Kit10478
NU313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU313MY, the NU313MY inner diameter is 65mm, the NU313MY outer diameter is 140mm, NU313MY width is 33mm. Item: NU313MY Cylindrical Roller Bearings Dimensions: 65*140*33 mm/Metric Dynamic load rating Cr: 135,000 N Static load rating Cor: 139,000 N Limiting Speed: Grease Lubrication: 4,500 RPM Oil Lubrication: 5,300 RPM

NU313MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU313MY, the NU313MY inner diameter is 65mm, the NU313MY outer diameter is 140mm, NU313MY width is 33mm.

  • Item: NU313MY Cylindrical Roller Bearings
  • Dimensions: 65*140*33 mm/Metric
  • Dynamic load rating Cr: 135,000 N
  • Static load rating Cor: 139,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,500 RPM
    • Oil Lubrication: 5,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10478
Product Name NU313MY Nachi Cylindrical Roller Bearing 65x140x33 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details