NationSkander California Corporation 23076EW33 Nachi Spherical Roller Bearing Kit10610

Description
23072EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23072EW33 inner diameter is 380mm, the 23072EW33 outer diameter is 560mm and the 23072EW33 width is 135mm. Item: 23072EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 380mm x 560mm x 135mm/Metric ID (inner diameter)/Bore: 380mm OD (outer diameter): 560mm Width/Height/thickne ss: 135mm Size: 380 x 560 x 135 mm Quantity: One Bearing Dynamic load rating Cr: 3,300,000 N Static load rating Cor: 4,700,000 N Limiting Speed: Grease Lubrication: 750 RPM Oil Lubrication: 940 RPM
Description
23072EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23072EW33 inner diameter is 380mm, the 23072EW33 outer diameter is 560mm and the 23072EW33 width is 135mm. Item: 23072EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 380mm x 560mm x 135mm/Metric ID (inner diameter)/Bore: 380mm OD (outer diameter): 560mm Width/Height/thickne ss: 135mm Size: 380 x 560 x 135 mm Quantity: One Bearing Dynamic load rating Cr: 3,300,000 N Static load rating Cor: 4,700,000 N Limiting Speed: Grease Lubrication: 750 RPM Oil Lubrication: 940 RPM

Suppliers

Company
Product
Description
Supplier Links
23076EW33 Nachi Spherical Roller Bearing - Kit10610 - NationSkander California Corporation
Anaheim, CA, USA
23076EW33 Nachi Spherical Roller Bearing
Kit10610
23076EW33 Nachi Spherical Roller Bearing Kit10610
23072EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23072EW33 inner diameter is 380mm, the 23072EW33 outer diameter is 560mm and the 23072EW33 width is 135mm. Item: 23072EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 380mm x 560mm x 135mm/Metric ID (inner diameter)/Bore: 380mm OD (outer diameter): 560mm Width/Height/thickne ss: 135mm Size: 380 x 560 x 135 mm Quantity: One Bearing Dynamic load rating Cr: 3,300,000 N Static load rating Cor: 4,700,000 N Limiting Speed: Grease Lubrication: 750 RPM Oil Lubrication: 940 RPM

23072EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23072EW33 inner diameter is 380mm, the 23072EW33 outer diameter is 560mm and the 23072EW33 width is 135mm.

  • Item: 23072EW33 Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 380mm x 560mm x 135mm/Metric
  • ID (inner diameter)/Bore: 380mm
  • OD (outer diameter): 560mm
  • Width/Height/thickness: 135mm
  • Size: 380 x 560 x 135 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,300,000 N
  • Static load rating Cor: 4,700,000 N
  • Limiting Speed:
    • Grease Lubrication: 750 RPM
    • Oil Lubrication: 940 RPM
Supplier's Site
23076EW33 Nachi Spherical Roller Bearing - Kit10610 - NationSkander California Corporation
Anaheim, CA, USA
23076EW33 Nachi Spherical Roller Bearing
Kit10610
23076EW33 Nachi Spherical Roller Bearing Kit10610
23072EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23072EW33 inner diameter is 380mm, the 23072EW33 outer diameter is 560mm and the 23072EW33 width is 135mm. Item: 23072EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 380mm x 560mm x 135mm/Metric ID (inner diameter)/Bore: 380mm OD (outer diameter): 560mm Width/Height/thickne ss: 135mm Size: 380 x 560 x 135 mm Quantity: One Bearing Dynamic load rating Cr: 3,300,000 N Static load rating Cor: 4,700,000 N Limiting Speed: Grease Lubrication: 750 RPM Oil Lubrication: 940 RPM

23072EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23072EW33 inner diameter is 380mm, the 23072EW33 outer diameter is 560mm and the 23072EW33 width is 135mm.

  • Item: 23072EW33 Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 380mm x 560mm x 135mm/Metric
  • ID (inner diameter)/Bore: 380mm
  • OD (outer diameter): 560mm
  • Width/Height/thickness: 135mm
  • Size: 380 x 560 x 135 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,300,000 N
  • Static load rating Cor: 4,700,000 N
  • Limiting Speed:
    • Grease Lubrication: 750 RPM
    • Oil Lubrication: 940 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10610
Product Name 23076EW33 Nachi Spherical Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
Ball Bearings - 2058784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details