NationSkander California Corporation HK1012 Needle Bearing 10x14x12 TLA1012Z Kit9374

Description
One Needle Roller Bearing Shell Type HK1012, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 12mm. Item: HK1012 Roller Bearing Type: Needle Roller Bearing Size: 10mm x 14mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 500 KGF Basic Static Load Rating: 660 KGF
Description
One Needle Roller Bearing Shell Type HK1012, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 12mm. Item: HK1012 Roller Bearing Type: Needle Roller Bearing Size: 10mm x 14mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 500 KGF Basic Static Load Rating: 660 KGF

Suppliers

Company
Product
Description
Supplier Links
HK1012 Needle Bearing 10x14x12 TLA1012Z - Kit9374 - NationSkander California Corporation
Anaheim, CA, USA
HK1012 Needle Bearing 10x14x12 TLA1012Z
Kit9374
HK1012 Needle Bearing 10x14x12 TLA1012Z Kit9374
One Needle Roller Bearing Shell Type HK1012, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 12mm. Item: HK1012 Roller Bearing Type: Needle Roller Bearing Size: 10mm x 14mm x 12mm Quantity: One Bearing Basic Dynamic Load Rating: 500 KGF Basic Static Load Rating: 660 KGF

One Needle Roller Bearing Shell Type HK1012, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 12mm.

  • Item: HK1012 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 10mm x 14mm x 12mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 500 KGF
  • Basic Static Load Rating: 660 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9374
Product Name HK1012 Needle Bearing 10x14x12 TLA1012Z
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
Rotation - Cross Roller Ring - RBU10020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details