NationSkander California Corporation TLA2020UU Needle Bearing 20x26x20 kit800

Description
Needle Roller Bearing Shell Type TLA2020UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 20mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: TLA2020UU Roller Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 26mm x 20mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type TLA2020UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 20mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: TLA2020UU Roller Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 26mm x 20mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
TLA2020UU Needle Bearing 20x26x20 - kit800 - NationSkander California Corporation
Anaheim, CA, USA
TLA2020UU Needle Bearing 20x26x20
kit800
TLA2020UU Needle Bearing 20x26x20 kit800
Needle Roller Bearing Shell Type TLA2020UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 20mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: TLA2020UU Roller Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 26mm x 20mm Quantity: One Bearing

Needle Roller Bearing Shell Type TLA2020UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 20mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: TLA2020UU Roller Bearing
  • Type: Needle Roller Bearing
  • Shields: 2 Rubber Seal
  • Lubrication: Self Lubricated (Grease)
  • Size: 20mm x 26mm x 20mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit800
Product Name TLA2020UU Needle Bearing 20x26x20
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU8005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Roller Bearings - 2482912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Aerospace Bearings, YAG(abma) - 12NBC1822YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details