NationSkander California Corporation Datasheets for Flange Mounted Bearings

Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations.
Flange Mounted Bearings: Learn more

Product Name Notes
1 15/16" Mounted Bearing UCFL210-31, the inner diameter is 1 15/16". Item: UCFL210-31 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN...
1-1/8" Mounted Bearing UCFL206-18, the inner diameter is 1-1/8". Item: UCFL206-18 Bearing Type: Mounted Bearing Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No:...
1-7/8" Mounted Bearing UCFL210-30, the inner diameter is 1-7/8". Item: UCFL210-30 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No:...
1/8" Slot Car Axle Flanged Shielded Ball Bearings, size is 1/8" x 1/4", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from...
10 Bearings 3/32" Slot Car Axle Flanged Shielded Ball Bearings, size is 3/32" x 3/16", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the...
10 Flanged Ball Bearings With Ceramic balls, this is a popular size that could be used in many applications that uses this size 3/16" x 5/16" x 1/8" inch. each...
10 Flanged Bearing Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64".
10 Slot Car 1/8" Axle Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from...
100mm Mounted Bearing UCFL320, the inner diameter is 100mm. Item: UCFL320 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No:...
110mm Mounted Bearing UCFL322, the inner diameter is 110mm. Item: UCFL322 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 205 KN Basic Load (Cor): 180 KN Bearing No:...
120mm Mounted Bearing UCFL324, the inner diameter is 120mm. Item: UCFL324 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 207 KN Basic Load (Cor): 185 KN Bearing No:...
12mm Mounted Bearing UCF201, the inner diameter is 12mm. Item: UCF201 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 12mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65...
12mm Mounted Bearing UCFL201, the inner diameter is 12mm. Item: UCFL201 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No:...
130mm Mounted Bearing UCFL326, the inner diameter is 130mm. Item: UCFL326 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 229 KN Basic Load (Cor): 214 KN Bearing No:...
15mm Mounted Bearing UCF202, the inner diameter is 15mm. Item: UCF202 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 15mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65...
15mm Mounted Bearing UCFL202, the inner diameter is 15mm. Item: UCFL202 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No:...
17mm Mounted Bearing UCF203, the inner diameter is 17mm. Item: UCF203 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 17mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65...
17mm Mounted Bearing UCFL203, the inner diameter is 17mm. Item: UCFL203 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No:...
2 1/2" Mounted Bearing UCFL213-40, the inner diameter is 2 1/2". Item: UCFL213-40 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN...
2 1/2" Mounted Bearing UCFL313-40, the inner diameter is 2 1/2". Item: UCFL313-40 Bearing Type: Mounted Bearings Bolt Size: 1" Basic Load (Cr): 92.7 KN Basic Load (Cor): 59.9 KN...
2 1/4" Mounted Bearing UCFL212-36, the inner diameter is 2 1/4". Item: UCFL212-36 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN...
2 1/8" Mounted Bearing UCFL211-34, the inner diameter is 2 1/8". Item: UCFL211-34 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN...
2 15/16" Mounted Bearing UCFL215-47, the inner diameter is 2 15/16". Item: UCFL215-47 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN...
2 15/16" Mounted Bearing UCFL315-47, the inner diameter is 2 15/16". Item: UCFL315-47 Bearing Type: Mounted Bearings Bolt Size: 1 1/8" Basic Load (Cr): 113 KN Basic Load (Cor): 77.2...
2 3/16" Mounted Bearing UCFL211-35, the inner diameter is 2 3/16". Item: UCFL211-35 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN...
2 3/4" Mounted Bearing UCFL214-44, the inner diameter is 2 3/4". Item: UCFL214-44 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 62.6 KN Basic Load (Cor): 44.1 KN...
2 3/4" Mounted Bearing UCFL314-44, the inner diameter is 2 3/4". Item: UCFL314-44 Bearing Type: Mounted Bearings Bolt Size: 1-1/8" Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN...
2 3/8" Mounted Bearing UCFL212-38, the inner diameter is 2 3/8". Item: UCFL212-38 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN...
2 7/16" Mounted Bearing UCFL212-39, the inner diameter is 2 7/16". Item: UCFL212-39 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN...
2 Pairs (4 bearings) 1/8 Inch Axle Slot Car Flanged Shielded Ball Bearings, size is 1/8" x 1/4", bearings are made of Stainless Steel and has Ceramic balls, each bearing...
2" Mounted Bearing UCFL210-32, the inner diameter is 2". Item: UCFL210-32 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No:...
2" Mounted Bearing UCFL211-32, the inner diameter is 2". Item: UCFL211-32 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No:...
20mm Mounted Bearing UCF204, the inner diameter is 20mm. Item: UCF204 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 20mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65...
25mm Mounted Bearing UCF205, the inner diameter is 25mm. Item: UCF205 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 25mm Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85...
25mm Mounted Bearing UCFL205, the inner diameter is 25mm. Item: UCFL205 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No:...
3 1/2" Mounted Bearing UCFL218-56, the inner diameter is 3 1/2". Item: UCFL218-56 Bearing Type: Mounted Bearings Bolt Size: 7/8" Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN...
3 1/2" Mounted Bearing UCFL318-56, the inner diameter is 3 1/2". Item: UCFL318-56 Bearing Type: Mounted Bearings Bolt Size: 1 1/4" Basic Load (Cr): 143 KN Basic Load (Cor): 107...
3 1/4" Mounted Bearing UCFL217-52, the inner diameter is 3 1/4". Item: UCFL217-52 Bearing Type: Mounted Bearings Bolt Size: 7/8" Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN...
3 15/16" Mounted Bearing UCFL320-63, the inner diameter is 3 15/16". Item: UCFL320-63 Bearing Type: Mounted Bearings Bolt Size: 1 1/2" Basic Load (Cr): 173 KN Basic Load (Cor): 141...
3" Mounted Bearing UCFL215-48, the inner diameter is 3". Item: UCFL215-48 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No:...
3" Mounted Bearing UCFL315-48, the inner diameter is 3". Item: UCFL315-48 Bearing Type: Mounted Bearings Bolt Size: 1 1/8" Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing...
3/32" Slot Car Axle Unflanged Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be...
30mm Mounted Bearing UCF206, the inner diameter is 30mm. Item: UCF206 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No:...
35mm Mounted Bearing UCF207, the inner diameter is 35mm. Item: UCF207 Bearing Type: Mounted Bearings Bolt Size: M12 Shaft Diameter: 35mm Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4...
35mm Mounted Bearing UCFL207, the inner diameter is 35mm. Item: UCFL207 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No:...
4" Mounted Bearing UCFL320-64, the inner diameter is 4". Item: UCFL320-64 Bearing Type: Mounted Bearings Bolt Size: 1 1/2" Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing...
40mm Mounted Bearing UCFL208, the inner diameter is 40mm. Item: UCFL208 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No:...
45mm Mounted Bearing UCF209, the inner diameter is 45mm. Item: UCF209 Bearing Type: Mounted Bearings Bolt Size: M14 Shaft Diameter: 45mm Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3...
45mm Mounted Bearing UCFL209, the inner diameter is 45mm. Item: UCFL209 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No:...
50mm Mounted Bearing UCF210, the inner diameter is 50mm. Item: UCF210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No:...
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No:...
55mm Mounted Bearing UCFL211, the inner diameter is 55mm. Item: UCFL211 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No:...
60mm Mounted Bearing UCFL212, the inner diameter is 60mm. Item: UCFL212 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No:...
65mm Mounted Bearing UCFL213, the inner diameter is 65mm. Item: UCFL213 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN Bearing No:...
65mm Mounted Bearing UCFL313, the inner diameter is 65mm. Item: UCFL313 Bearing Type: Mounted Bearings Bolt Size: M27 Basic Load (Cr): 92.7 KN Basic Load (Cor): 59.9 KN Bearing No:...
70mm Mounted Bearing UCFL214, the inner diameter is 70mm. Item: UCFL214 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 62.2 KN Basic Load (Cor): 44.1 KN Bearing No:...
70mm Mounted Bearing UCFL314, the inner diameter is 70mm. Item: UCFL314 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No:...
75mm Mounted Bearing UCFL215, the inner diameter is 75mm. Item: UCFL215 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No:...
75mm Mounted Bearing UCFL315, the inner diameter is 75mm. Item: UCFL315 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing No:...
80mm Mounted Bearing UCFL216, the inner diameter is 80mm. Item: UCFL216 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 72.7 KN Basic Load (Cor): 53 KN Bearing No:...
80mm Mounted Bearing UCFL316, the inner diameter is 80mm. Item: UCFL316 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 123 KN Basic Load (Cor): 86.7 KN Bearing No:...
85mm Mounted Bearing UCFL217, the inner diameter is 85mm. Item: UCFL217 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN Bearing No:...
85mm Mounted Bearing UCFL317, the inner diameter is 85mm. Item: UCFL317 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 133 KN Basic Load (Cor): 96.8 KN Bearing No:...
90mm Mounted Bearing UCFL218, the inner diameter is 90mm. Item: UCFL218 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN Bearing No:...
90mm Mounted Bearing UCFL318, the inner diameter is 90mm. Item: UCFL318 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 143 KN Basic Load (Cor): 107 KN Bearing No:...
95mm Mounted Bearing UCFL319, the inner diameter is 95mm. Item: UCFL319 Bearing Type: Mounted Bearings Bolt Size: M36 Basic Load (Cr): 153 KN Basic Load (Cor): 119 KN Bearing No:...
FR168-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in...
FR1810ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any...
FR188-2RS Flanged Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. each bearing has...
FR188-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in...
FR2-6ZZ Flanged Shielded Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 9/64" Inch. Bearing is made of...
FR4ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many...
FR6-2RS Flanged Ball Bearing, Electric motor quality, FR6-2RS is closed with 2 Rubber Seals, bearing is double sealed and it's one seal from each side to protect the bearing from...
High Quality 10 Flanged Bearing Stainless Steel Ball Bearings quality, this is a popular size that could be used in many application that uses this size 3/16"x3/8"x1/8". Bearings are made...
Hybrid ceramic Stainless steel Shielded bearing SFR188ZZ Bearing with Si3N4 Ceramic Balls ABEC-7 quality, Bearing SFR188ZZ is a popular size that could be used in many application that uses this...
Lot of 10 Flanged Ball Bearings 5/32"x5/16"x1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from...
NANF204-12 FYH Square four-bolt flange type unit, Cylindrical bore with eccentric locking collar," Inner Diameter Bearing. Item: NANF204-12 Bearing Type: Square Four-Bolt Flange Type Unit Bolt Size: "3/8" inch Basic...
One pair (2 bearings) bearings 3/32" Slot Car Axle Flanged shielded Ball Bearings, size is 3/32" x 3/16", bearings are made from Chrome Steel, each bearing has 2 metal shields...
One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=47.6mm, the mechanical drawing and the table above shows all the dimensions,...
One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=56.1mm, the mechanical drawing and the table above shows all the dimensions,...
SFR188-2RS Flanged Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. each...
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202 Bearing Type: Stamped steel plate ovel two-bolt flange unit Basic Load (Cr): 9.55 KN...
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202-10 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 1/4" Basic Load...
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL204-12 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 5/16" Basic Load...
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL205-14 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 5/16" Basic Load...
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF202 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: M6 Basic...
These are 10 Bearings 3/32" Slot Car Axle Flanged Ball Bearings, size is 3/32" x 3/16", Bearings are shielded, bearings are made from Chrome Steel, each bearing has 2 metal...
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas...
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB201-8 Bearing Type: Three bolt...
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB202-10 Bearing Type: Three bolt...
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB205-16 Bearing Type: Three bolt...
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and...
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting...
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt...
UCF202-10 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 5/8" inch Item: UCF202-10 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 5/8"...