NationSkander California Corporation NU328EG Nachi Cylindrical Roller Bearing 140x300x62 Kit10470

Description
NU328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU328EG, the NU328EG inner diameter is 140mm, the NU328EG outer diameter is 300mm, NU328EG width is 62mm. Item: NU328EG Cylindrical Roller Bearings Dimensions: 140*300*62 mm/Metric Dynamic load rating Cr: 665,000 N Static load rating Cor: 795,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,200 RPM
Description
NU328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU328EG, the NU328EG inner diameter is 140mm, the NU328EG outer diameter is 300mm, NU328EG width is 62mm. Item: NU328EG Cylindrical Roller Bearings Dimensions: 140*300*62 mm/Metric Dynamic load rating Cr: 665,000 N Static load rating Cor: 795,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,200 RPM

Suppliers

Company
Product
Description
Supplier Links
NU328EG Nachi Cylindrical Roller Bearing 140x300x62 - Kit10470 - NationSkander California Corporation
Anaheim, CA, USA
NU328EG Nachi Cylindrical Roller Bearing 140x300x62
Kit10470
NU328EG Nachi Cylindrical Roller Bearing 140x300x62 Kit10470
NU328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU328EG, the NU328EG inner diameter is 140mm, the NU328EG outer diameter is 300mm, NU328EG width is 62mm. Item: NU328EG Cylindrical Roller Bearings Dimensions: 140*300*62 mm/Metric Dynamic load rating Cr: 665,000 N Static load rating Cor: 795,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,200 RPM

NU328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU328EG, the NU328EG inner diameter is 140mm, the NU328EG outer diameter is 300mm, NU328EG width is 62mm.

  • Item: NU328EG Cylindrical Roller Bearings
  • Dimensions: 140*300*62 mm/Metric
  • Dynamic load rating Cr: 665,000 N
  • Static load rating Cor: 795,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,800 RPM
    • Oil Lubrication: 2,200 RPM
Supplier's Site
NU328EG Nachi Cylindrical Roller Bearing 140x300x62 - Kit10470 - NationSkander California Corporation
Anaheim, CA, USA
NU328EG Nachi Cylindrical Roller Bearing 140x300x62
Kit10470
NU328EG Nachi Cylindrical Roller Bearing 140x300x62 Kit10470
NU328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU328EG, the NU328EG inner diameter is 140mm, the NU328EG outer diameter is 300mm, NU328EG width is 62mm. Item: NU328EG Cylindrical Roller Bearings Dimensions: 140*300*62 mm/Metric Dynamic load rating Cr: 665,000 N Static load rating Cor: 795,000 N Limiting Speed: Grease Lubrication: 1,800 RPM Oil Lubrication: 2,200 RPM

NU328EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU328EG, the NU328EG inner diameter is 140mm, the NU328EG outer diameter is 300mm, NU328EG width is 62mm.

  • Item: NU328EG Cylindrical Roller Bearings
  • Dimensions: 140*300*62 mm/Metric
  • Dynamic load rating Cr: 665,000 N
  • Static load rating Cor: 795,000 N
  • Limiting Speed:
    • Grease Lubrication: 1,800 RPM
    • Oil Lubrication: 2,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10470
Product Name NU328EG Nachi Cylindrical Roller Bearing 140x300x62
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details