NationSkander California Corporation 22224 Spherical roller Bearing FLT 120x215x58 Kit8483

Description
22224 Spherical roller bearing FLT Brand, the inner diameter is 120mm, outer diameter is 215mm and the width is 58mm, this is a popular size that could be used in many applications. Item: 22224 bearing Type: Spherical roller bearing Size: 120mmx 215mmx 58mm Quantity: One Bearing Dynamic load rating Cr: 785,000 N Static load rating Cor: 765,000 N Limiting Speed: Grease Lubrication: 2,400 RPM Oil Lubrication: 3,000 RPM
Description
22224 Spherical roller bearing FLT Brand, the inner diameter is 120mm, outer diameter is 215mm and the width is 58mm, this is a popular size that could be used in many applications. Item: 22224 bearing Type: Spherical roller bearing Size: 120mmx 215mmx 58mm Quantity: One Bearing Dynamic load rating Cr: 785,000 N Static load rating Cor: 765,000 N Limiting Speed: Grease Lubrication: 2,400 RPM Oil Lubrication: 3,000 RPM

Suppliers

Company
Product
Description
Supplier Links
22224 Spherical roller Bearing FLT 120x215x58 - Kit8483 - NationSkander California Corporation
Anaheim, CA, USA
22224 Spherical roller Bearing FLT 120x215x58
Kit8483
22224 Spherical roller Bearing FLT 120x215x58 Kit8483
22224 Spherical roller bearing FLT Brand, the inner diameter is 120mm, outer diameter is 215mm and the width is 58mm, this is a popular size that could be used in many applications. Item: 22224 bearing Type: Spherical roller bearing Size: 120mmx 215mmx 58mm Quantity: One Bearing Dynamic load rating Cr: 785,000 N Static load rating Cor: 765,000 N Limiting Speed: Grease Lubrication: 2,400 RPM Oil Lubrication: 3,000 RPM

22224 Spherical roller bearing FLT Brand, the inner diameter is 120mm, outer diameter is 215mm and the width is 58mm, this is a popular size that could be used in many applications.

  • Item: 22224 bearing
  • Type: Spherical roller bearing
  • Size: 120mmx 215mmx 58mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 785,000 N
  • Static load rating Cor: 765,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,400 RPM
    • Oil Lubrication: 3,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8483
Product Name 22224 Spherical roller Bearing FLT 120x215x58
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465264 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB10020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details