NationSkander California Corporation FCB20 One Way Needle Bearing/Clutch 20x26x26 Kit8242_1

Description
Needle Roller Bearing Shell Type HFL2026, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 26mm. Item: HFL2026 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 20mm x 26mm x 26mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 26mm Width/Height/thickne ss: 26mm Size: 20 x 26 x 26 mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL2026, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 26mm. Item: HFL2026 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 20mm x 26mm x 26mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 26mm Width/Height/thickne ss: 26mm Size: 20 x 26 x 26 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FCB20 One Way Needle Bearing/Clutch 20x26x26 - Kit8242_1 - NationSkander California Corporation
Anaheim, CA, USA
FCB20 One Way Needle Bearing/Clutch 20x26x26
Kit8242_1
FCB20 One Way Needle Bearing/Clutch 20x26x26 Kit8242_1
Needle Roller Bearing Shell Type HFL2026, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 26mm. Item: HFL2026 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 20mm x 26mm x 26mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 26mm Width/Height/thickne ss: 26mm Size: 20 x 26 x 26 mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL2026, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 26mm.

  • Item: HFL2026 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 20mm x 26mm x 26mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 26mm
  • Size: 20 x 26 x 26 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8242_1
Product Name FCB20 One Way Needle Bearing/Clutch 20x26x26
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Roller Bearings - 1469302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details